Manufacturer: Diodes Incorporated
Win Source Part Number: 862984-B270AE-13
Features: Diode Schottky 70 V 2A Surface Mount SMA
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: DO-214AC, SMA
Package: Reel - TR
Mounting: Surface Mount
Part Status: Obsolete
Categories: Discrete Semiconductor Products
Case / Package: SMA
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
REACH Status: REACH Affected
HTSUS: 8541.10.0080
Diode Schottky 70V 2A Surface Mount SMA
DIODE SCHOTTKY 70V 2A SMA Product overview: B270AE-13 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 70V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 70V, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-B270AE-13 can be used for catalog matching and distributor lookup.
DIODE SCHOTTKY 70V 2A SMA
Schottky Diodes & Rectifiers Schottky Rectifier
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Schottky Diodes | Diodes | Rectifiers | Rectifiers | Schottky Diodes |
| Product Number | 862984-B270AE-13 | B270AE-13-ND | 280-B270AE-13 | B270AE-13 | B270AE-13 |
| Product Name | Diodes, Rectifiers - Single - B270AE-13 | Single Diodes | Schottky 70V 2A Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Diodes & Rectifiers |
| Package | SMA; SMA | Tape & Reel (TR) | SMA | SMA-2 |