Diode Schottky 70V 2A Surface Mount SMB
Diode Schottky 70V 2A Surface Mount SMB
Diode Schottky 70V 2A Surface Mount SMB
Manufacturer: Diodes Incorporated
Win Source Part Number: 010651-B270-13-F
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 70V
Current - Average Rectified (Io): 2A
Voltage - Forward (Vf) (Max) @ If: 790mV @ 2A
Current - Reverse Leakage @ Vr: 7mA @ 70V
Capacitance @ Vr, F: 75pF @ 4V, 1MHz
Operating Temperature - Junction: -65°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SMB
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Sufficient
DIODE SCHOTTKY 70V 2A SMB Product overview: B270-13-F from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 70V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 70V, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-B270-13-F can be used for catalog matching and distributor lookup.
DIODE SCHOTTKY 70V 2A SMB
DIODE SCHOTTKY 70V 2A SMB
Schottky Diodes & Rectifiers 2.0A 70V
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Diodes | Schottky Diodes | Rectifiers | Rectifiers | Schottky Diodes | Schottky Diodes |
| Product Number | B270-FDICT-ND | 010651-B270-13-F | 280-B270-13-F | B270-13-F | B270-13-F | B270-13-F |
| Product Name | Single Diodes | Diodes, Rectifiers - Single - B270-13-F | Schottky 70V 2A Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers | Single Diodes | Schottky Diodes & Rectifiers |
| Tj | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | -65 C (-85 F) |