DIODE SCHOTTKY 60V 2A SMB
Diode Schottky 60V 2A Surface Mount SMB
DIODE SCHOTTKY 60V 2A SMB
DIODE SCHOTTKY 60V 2A SMB Product overview: B260BE-13 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 60V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-B260BE-13 can be used for catalog matching and distributor lookup.
Manufacturer: Diodes Incorporated
Win Source Part Number: 808189-B260BE-13
Packaging: Reel
Mounting Style: SMD
Speed: Fast Recovery = 200mA (Io)
Diode Type: Schottky
Current - Average Rectified (Io): 2A
Operating Temperature - Junction: -55°C ~ 150°C
Supplier Device Package: SMB
Manufacturer Package: DO-214AA, SMB
Voltage - DC Reverse (Vr) (Maximum): 60V
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
Voltage - Forward (Vf) (Maximum) at If: 650mV at 2A
Current - Reverse Leakage at Vr: 200μA at 60V
Capacitance at Vr, F: 75pF at 4V, 1MHz
Schottky Diodes & Rectifiers Schottky Rectifier
DIODE SCHOTTKY 60V 2A SMB
DIODE SCHOTTKY 60V 2A SMB
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Schottky Diodes | Schottky Diodes | Rectifiers | Schottky Diodes |
| Product Number | 31-B260BE-13CT-ND | 280-B260BE-13 | 808189-B260BE-13 | B260BE-13 | B260BE-13 | B260BE-13 |
| Product Name | Single Diodes | Schottky 60V 2A Diode and Rectifier | Diodes, Rectifiers - Single - B260BE-13 | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers | Single Diodes |
| Tj | -55 to 150 C (-67 to 302 F) | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) |