DIODES Incorporated Single Diodes B250AF-13

Description
Diode Schottky 50V 2A Surface Mount SMAF
Request a Quote Datasheet
Description
Diode Schottky 50V 2A Surface Mount SMAF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - B250AF-13DIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
B250AF-13DIDKR-ND
Single Diodes B250AF-13DIDKR-ND
Diode Schottky 50V 2A Surface Mount SMAF

Diode Schottky 50V 2A Surface Mount SMAF

Buy Now Datasheet
Single Diodes - B250AF-13DITR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
B250AF-13DITR-ND
Single Diodes B250AF-13DITR-ND
Diode Schottky 50V 2A Surface Mount SMAF

Diode Schottky 50V 2A Surface Mount SMAF

Buy Now Datasheet
Single Diodes - B250AF-13DICT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
B250AF-13DICT-ND
Single Diodes B250AF-13DICT-ND
Diode Schottky 50V 2A Surface Mount SMAF

Diode Schottky 50V 2A Surface Mount SMAF

Buy Now Datasheet
Schottky 50V 2A Diode and Rectifier - 280-B250AF-13 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 50V 2A Diode and Rectifier
280-B250AF-13
Schottky 50V 2A Diode and Rectifier 280-B250AF-13
DIODE SCHOTTKY 50V 2A SMAF Product overview: B250AF-13 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 50V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 50V, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-B250AF-13 can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 50V 2A SMAF Product overview: B250AF-13 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 50V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 50V, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-B250AF-13 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - B250AF-13 - 862977-B250AF-13 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - B250AF-13
862977-B250AF-13
Diodes, Rectifiers - Single - B250AF-13 862977-B250AF-13
Manufacturer: Diodes Incorporated Win Source Part Number: 862977-B250AF-13 Features: Diode Schottky 50 V 2A Surface Mount SMAF Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: DO-221AC, SMA Flat Leads Package: Reel - TR Mounting: Surface Mount Family Name: B250 Categories: Discrete Semiconductor Products Case / Package: SMAF ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Quantity per package: 10000 MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8541.10.0080 Other Part Number: B250AF-13DIDKR, B250AF-13-ND, -B250AF-13DICT, B250AF-13DICT, B250AF-13DITR, -B250AF-13DIDKR, -B250AF-13DITR

Manufacturer: Diodes Incorporated
Win Source Part Number: 862977-B250AF-13
Features: Diode Schottky 50 V 2A Surface Mount SMAF
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: DO-221AC, SMA Flat Leads
Package: Reel - TR
Mounting: Surface Mount
Family Name: B250
Categories: Discrete Semiconductor Products
Case / Package: SMAF
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
Quantity per package: 10000
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8541.10.0080
Other Part Number: B250AF-13DIDKR, B250AF-13-ND, -B250AF-13DICT, B250AF-13DICT, B250AF-13DITR, -B250AF-13DIDKR, -B250AF-13DITR

Buy Now Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
B250AF-13
Schottky Diodes & Rectifiers B250AF-13
Schottky Diodes & Rectifiers Schottky Rectifier

Schottky Diodes & Rectifiers Schottky Rectifier

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - B250AF-13 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
B250AF-13
Discrete Semiconductor Products - Diodes - Rectifiers B250AF-13
DIODE SCHOTTKY 50V 2A SMAF

DIODE SCHOTTKY 50V 2A SMAF

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Rectifiers Schottky Diodes Schottky Diodes Rectifiers
Product Number B250AF-13DIDKR-ND 280-B250AF-13 862977-B250AF-13 B250AF-13 B250AF-13
Product Name Single Diodes Schottky 50V 2A Diode and Rectifier Diodes, Rectifiers - Single - B250AF-13 Schottky Diodes & Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
Tj -55 to 150 C (-67 to 302 F) -55 C (-67 F)
Unlock Full Specs
to access all available technical data

Similar Products

Schottky Diodes & Rectifiers - 1221200 - RS Components, Ltd.
Specs
Rectifier Configuration / Technology Schottky
Package Powerdi 5
RoHS Compliant RoHS
View Details
B48-2 and B48-2T Series B481E-2 Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
Schottky barrier diode - BAT54W,115 - Nexperia B.V.
Specs
Applications Switching
Package SOT323; SOT323 SOT323
RoHS Compliant RoHS
View Details
8 suppliers
High Voltage Power Rectifiers - HRSDHF5KS - Micross Components, Inc.
Specs
IFSM 150 amps
IF 2500 mA
trr 150 ns
View Details