Manufacturer: Diodes Incorporated
Win Source Part Number: 862976-B250AE-13
Features: Diode Schottky 50 V 2A Surface Mount SMA
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Reel - TR
Package: DO-214AC, SMA
Mounting: Surface Mount
Part Status: Obsolete
Categories: Discrete Semiconductor Products
Case / Package: SMA
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8541.10.0080
DIODE SCHOTTKY 50V 2A SMA Product overview: B250AE-13 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 50V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 50V, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-B250AE-13 can be used for catalog matching and distributor lookup.
Diode Schottky 50V 2A Surface Mount SMA
Schottky Diodes & Rectifiers Schottky Rectifier
DIODE SCHOTTKY 50V 2A SMA
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Schottky Diodes | Rectifiers | Diodes | Schottky Diodes | Rectifiers |
| Product Number | 862976-B250AE-13 | 280-B250AE-13 | B250AE-13-ND | B250AE-13 | B250AE-13 |
| Product Name | Diodes, Rectifiers - Single - B250AE-13 | Schottky 50V 2A Diode and Rectifier | Single Diodes | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Package | SMA; SMA | Tape & Reel (TR) | SMA-2 | SMA |