DIODES Incorporated Diodes, Rectifiers - Single - B245AF-13 B245AF-13

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 862973-B245AF-13 Features: Diode Schottky 45 V 2A Surface Mount SMAF Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: DO-221AC, SMA Flat Leads Package: Reel - TR Mounting: Surface Mount Family Name: B245 Categories: Discrete Semiconductor Products Case / Package: SMAF ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited Quantity per package: 10000 MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8541.10.0080 Other Part Number: B245AF-13DIDKR, -B245AF-13DICT, B245AF-13DITR, -B245AF-13DIDKR, B245AF-13DICT, B245AF-13-ND, -B245AF-13DITR
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 862973-B245AF-13 Features: Diode Schottky 45 V 2A Surface Mount SMAF Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: DO-221AC, SMA Flat Leads Package: Reel - TR Mounting: Surface Mount Family Name: B245 Categories: Discrete Semiconductor Products Case / Package: SMAF ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited Quantity per package: 10000 MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8541.10.0080 Other Part Number: B245AF-13DIDKR, -B245AF-13DICT, B245AF-13DITR, -B245AF-13DIDKR, B245AF-13DICT, B245AF-13-ND, -B245AF-13DITR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - B245AF-13 - 862973-B245AF-13 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - B245AF-13
862973-B245AF-13
Diodes, Rectifiers - Single - B245AF-13 862973-B245AF-13
Manufacturer: Diodes Incorporated Win Source Part Number: 862973-B245AF-13 Features: Diode Schottky 45 V 2A Surface Mount SMAF Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: DO-221AC, SMA Flat Leads Package: Reel - TR Mounting: Surface Mount Family Name: B245 Categories: Discrete Semiconductor Products Case / Package: SMAF ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited Quantity per package: 10000 MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8541.10.0080 Other Part Number: B245AF-13DIDKR, -B245AF-13DICT, B245AF-13DITR, -B245AF-13DIDKR, B245AF-13DICT, B245AF-13-ND, -B245AF-13DITR

Manufacturer: Diodes Incorporated
Win Source Part Number: 862973-B245AF-13
Features: Diode Schottky 45 V 2A Surface Mount SMAF
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: DO-221AC, SMA Flat Leads
Package: Reel - TR
Mounting: Surface Mount
Family Name: B245
Categories: Discrete Semiconductor Products
Case / Package: SMAF
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
Quantity per package: 10000
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8541.10.0080
Other Part Number: B245AF-13DIDKR, -B245AF-13DICT, B245AF-13DITR, -B245AF-13DIDKR, B245AF-13DICT, B245AF-13-ND, -B245AF-13DITR

Buy Now Datasheet
Schottky 45V 2A Diode and Rectifier - 280-B245AF-13 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 45V 2A Diode and Rectifier
280-B245AF-13
Schottky 45V 2A Diode and Rectifier 280-B245AF-13
DIODE SCHOTTKY 45V 2A SMAF Product overview: B245AF-13 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 45V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 45V, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-B245AF-13 can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 45V 2A SMAF Product overview: B245AF-13 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 45V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 45V, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-B245AF-13 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - B245AF-13DITR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
B245AF-13DITR-ND
Single Diodes B245AF-13DITR-ND
Diode Schottky 45V 2A Surface Mount SMAF

Diode Schottky 45V 2A Surface Mount SMAF

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - B245AF-13 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
B245AF-13
Discrete Semiconductor Products - Diodes - Rectifiers B245AF-13
DIODE SCHOTTKY 45V 2A SMAF

DIODE SCHOTTKY 45V 2A SMAF

Supplier's Site
Single Diodes - B245AF-13 - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
B245AF-13
Single Diodes B245AF-13
DIODE SCHOTTKY 45V 2A SMAF

DIODE SCHOTTKY 45V 2A SMAF

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
B245AF-13
Schottky Diodes & Rectifiers B245AF-13
Schottky Diodes & Rectifiers Schottky Rectifier

Schottky Diodes & Rectifiers Schottky Rectifier

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Schottky Diodes Rectifiers Diodes Rectifiers Schottky Diodes Schottky Diodes
Product Number 862973-B245AF-13 280-B245AF-13 B245AF-13DITR-ND B245AF-13 B245AF-13 B245AF-13
Product Name Diodes, Rectifiers - Single - B245AF-13 Schottky 45V 2A Diode and Rectifier Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers Single Diodes Schottky Diodes & Rectifiers
Package SMA; SMAF Tape & Reel (TR) SMA SMA; DO-221AC, SMA Flat Leads SMAF-2
Unlock Full Specs
to access all available technical data