DIODES Incorporated Schottky 40V 2A Diode and Rectifier B240AF-13

Description
DIODE SCHOTTKY 40V 2A SMAF Product overview: B240AF-13 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-B240AF-13 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE SCHOTTKY 40V 2A SMAF Product overview: B240AF-13 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-B240AF-13 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky 40V 2A Diode and Rectifier - 280-B240AF-13 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 40V 2A Diode and Rectifier
280-B240AF-13
Schottky 40V 2A Diode and Rectifier 280-B240AF-13
DIODE SCHOTTKY 40V 2A SMAF Product overview: B240AF-13 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-B240AF-13 can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 40V 2A SMAF Product overview: B240AF-13 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-B240AF-13 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - B240AF-13 - 862966-B240AF-13 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - B240AF-13
862966-B240AF-13
Diodes, Rectifiers - Single - B240AF-13 862966-B240AF-13
Manufacturer: Diodes Incorporated Win Source Part Number: 862966-B240AF-13 Features: Diode Schottky 40 V 2A Surface Mount SMAF Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: DO-221AC, SMA Flat Leads Package: Reel - TR Mounting: Surface Mount Family Name: B240 Categories: Discrete Semiconductor Products Case / Package: SMAF ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Quantity per package: 10000 MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8541.10.0080 Other Part Number: -B240AF-13DICT, -B240AF-13DIDKR, -B240AF-13DITR, B240AF-13-ND, B240AF-13DITR, B240AF-13DICT, B240AF-13DIDKR

Manufacturer: Diodes Incorporated
Win Source Part Number: 862966-B240AF-13
Features: Diode Schottky 40 V 2A Surface Mount SMAF
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: DO-221AC, SMA Flat Leads
Package: Reel - TR
Mounting: Surface Mount
Family Name: B240
Categories: Discrete Semiconductor Products
Case / Package: SMAF
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
Quantity per package: 10000
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8541.10.0080
Other Part Number: -B240AF-13DICT, -B240AF-13DIDKR, -B240AF-13DITR, B240AF-13-ND, B240AF-13DITR, B240AF-13DICT, B240AF-13DIDKR

Buy Now Datasheet
Single Diodes - 31-B240AF-13DKR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
31-B240AF-13DKR-ND
Single Diodes 31-B240AF-13DKR-ND
Diode Schottky 40V 2A Surface Mount SMAF

Diode Schottky 40V 2A Surface Mount SMAF

Buy Now Datasheet
Single Diodes - 31-B240AF-13TR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
31-B240AF-13TR-ND
Single Diodes 31-B240AF-13TR-ND
Diode Schottky 40V 2A Surface Mount SMAF

Diode Schottky 40V 2A Surface Mount SMAF

Buy Now Datasheet
Single Diodes - 31-B240AF-13CT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
31-B240AF-13CT-ND
Single Diodes 31-B240AF-13CT-ND
Diode Schottky 40V 2A Surface Mount SMAF

Diode Schottky 40V 2A Surface Mount SMAF

Buy Now Datasheet
Single Diodes - B240AF-13 - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
B240AF-13
Single Diodes B240AF-13
DIODE SCHOTTKY 40V 2A SMAF

DIODE SCHOTTKY 40V 2A SMAF

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - B240AF-13 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
B240AF-13
Discrete Semiconductor Products - Diodes - Rectifiers B240AF-13
DIODE SCHOTTKY 40V 2A SMAF

DIODE SCHOTTKY 40V 2A SMAF

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
B240AF-13
Schottky Diodes & Rectifiers B240AF-13
Schottky Diodes & Rectifiers Schottky Rectifier

Schottky Diodes & Rectifiers Schottky Rectifier

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Rectifiers Schottky Diodes Diodes Schottky Diodes Rectifiers Schottky Diodes
Product Number 280-B240AF-13 862966-B240AF-13 31-B240AF-13DKR-ND B240AF-13 B240AF-13 B240AF-13
Product Name Schottky 40V 2A Diode and Rectifier Diodes, Rectifiers - Single - B240AF-13 Single Diodes Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers Schottky Diodes & Rectifiers
Package Tape & Reel (TR) SMA; SMAF SMA; DO-221AC, SMA Flat Leads SMA SMAF-2
Unlock Full Specs
to access all available technical data