DIODE SCHOTTKY 40V 2A SMA Product overview: B240A-13 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-B240A-13 can be used for catalog matching and distributor lookup.
Diode Schottky 40V 2A Surface Mount SMA
Manufacturer: Diodes Incorporated
Win Source Part Number: 800704-B240A-13
Packaging: Reel
Mounting Style: SMD
Speed: Fast Recovery = 200mA (Io)
Diode Type: Schottky
Current - Average Rectified (Io): 2A
Operating Temperature - Junction: -65°C ~ 150°C
Supplier Device Package: SMA
Manufacturer Package: DO-214AC, SMA
Voltage - DC Reverse (Vr) (Maximum): 40V
Popularity: High
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 5,000
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 500mV at 2A
Current - Reverse Leakage at Vr: 500μA at 40V
Capacitance at Vr, F: 200pF at 4V, 1MHz
Part Number Series: B240
DIODE SCHOTTKY 40V 2A SMA
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Schottky Diodes | Rectifiers |
| Product Number | 280-B240A-13 | B240ADITR-ND | 800704-B240A-13 | B240A-13 |
| Product Name | Schottky 40V 2A Diode and Rectifier | Single Diodes | Diodes, Rectifiers - Single - B240A-13 | Discrete Semiconductor Products - Diodes - Rectifiers |
| Package | Tape & Reel (TR) |