DIODES Incorporated Schottky 40V 2A Diode and Rectifier B240-13-G-84

Description
DIODE SCHOTTKY 40V 2A SMB Product overview: B240-13-G-84 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-B240-13-G-84 can be used for catalog matching and distributor lookup.
Request a Quote
Description
DIODE SCHOTTKY 40V 2A SMB Product overview: B240-13-G-84 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-B240-13-G-84 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Schottky 40V 2A Diode and Rectifier
280-B240-13-G-84
Schottky 40V 2A Diode and Rectifier 280-B240-13-G-84
DIODE SCHOTTKY 40V 2A SMB Product overview: B240-13-G-84 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-B240-13-G-84 can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 40V 2A SMB Product overview: B240-13-G-84 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-B240-13-G-84 can be used for catalog matching and distributor lookup.

Supplier's Site
Diodes, Rectifiers - Single - B240-13-G-84 - 769475-B240-13-G-84 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - B240-13-G-84
769475-B240-13-G-84
Diodes, Rectifiers - Single - B240-13-G-84 769475-B240-13-G-84
Manufacturer: Diodes Incorporated Win Source Part Number: 769475-B240-13-G-84 Speed: Fast Recovery = 200mA (Io) Package: DO-214AA, SMB Mounting: SMD Diode Type: Schottky Current - Average Rectified (Io): 2A Current - Reverse Leakage @ Vr: 500nA @ 40V Capacitance @ Vr, F: 200pF @ 40V, 1MHz Operating Temperature - Junction: -65°C ~ 150°C Part Status: Obsolete(EOL) Categories: Discrete Semiconductor Products Manufacturer Package: SMB Voltage - Forward (Vf) (Maximum) @ If: 500mV @ 2A Voltage - DC Reverse (Vr) (Maximum): 40V Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited

Manufacturer: Diodes Incorporated
Win Source Part Number: 769475-B240-13-G-84
Speed: Fast Recovery = 200mA (Io)
Package: DO-214AA, SMB
Mounting: SMD
Diode Type: Schottky
Current - Average Rectified (Io): 2A
Current - Reverse Leakage @ Vr: 500nA @ 40V
Capacitance @ Vr, F: 200pF @ 40V, 1MHz
Operating Temperature - Junction: -65°C ~ 150°C
Part Status: Obsolete(EOL)
Categories: Discrete Semiconductor Products
Manufacturer Package: SMB
Voltage - Forward (Vf) (Maximum) @ If: 500mV @ 2A
Voltage - DC Reverse (Vr) (Maximum): 40V
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited

Buy Now
Discrete Semiconductor Products - Diodes - Rectifiers - Single - B240-13-G-84 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers - Single
B240-13-G-84
Discrete Semiconductor Products - Diodes - Rectifiers - Single B240-13-G-84
Discrete Semiconductor Products - Diodes - Rectifiers - Single

Discrete Semiconductor Products - Diodes - Rectifiers - Single

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Schottky Diodes Rectifiers
Product Number 280-B240-13-G-84 769475-B240-13-G-84 B240-13-G-84
Product Name Schottky 40V 2A Diode and Rectifier Diodes, Rectifiers - Single - B240-13-G-84 Discrete Semiconductor Products - Diodes - Rectifiers - Single
Package Tape & Reel (TR) SMB; SMB
Unlock Full Specs
to access all available technical data

Similar Products

Single Diodes - BAS16J/ZLF-ND - DigiKey
Specs
Tj 150 C (302 F)
View Details
2 suppliers
Rectifier Diodes, Type SiC-SBD - Model: FDCA18S120 - Fuji Electric Corp. of America
Specs
Package TO-220F-2
IO 18 amps
VRRM 1200 volts
View Details
Bridge Rectifiers - B483H-2T-ND - DigiKey
Sensata Technologies
Specs
Rectifier Configuration / Technology Bridge
Package B48 Module
RoHS Compliant RoHS
View Details
3 suppliers
Rectifier Diode - HR1N5617 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 25 amps
IF 2000 mA
trr 150 ns
View Details