DIODES Incorporated Single Diodes B230AE-13

Description
Diode Schottky 30V 2A Surface Mount SMA
Request a Quote Datasheet
Description
Diode Schottky 30V 2A Surface Mount SMA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - B230AE-13-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
B230AE-13-ND
Single Diodes B230AE-13-ND
Diode Schottky 30V 2A Surface Mount SMA

Diode Schottky 30V 2A Surface Mount SMA

Buy Now Datasheet
Diodes, Rectifiers - Single - B230AE-13 - 862958-B230AE-13 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - B230AE-13
862958-B230AE-13
Diodes, Rectifiers - Single - B230AE-13 862958-B230AE-13
Manufacturer: Diodes Incorporated Win Source Part Number: 862958-B230AE-13 Features: Diode Schottky 30 V 2A Surface Mount SMA Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: DO-214AC, SMA Package: Reel - TR Mounting: Surface Mount Part Status: Obsolete Categories: Discrete Semiconductor Products Case / Package: SMA ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Quantity per package: 5000 REACH Status: REACH Affected HTSUS: 8541.10.0080

Manufacturer: Diodes Incorporated
Win Source Part Number: 862958-B230AE-13
Features: Diode Schottky 30 V 2A Surface Mount SMA
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: DO-214AC, SMA
Package: Reel - TR
Mounting: Surface Mount
Part Status: Obsolete
Categories: Discrete Semiconductor Products
Case / Package: SMA
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
REACH Status: REACH Affected
HTSUS: 8541.10.0080

Buy Now Datasheet
Schottky 30V 2A Diode and Rectifier - 280-B230AE-13 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 30V 2A Diode and Rectifier
280-B230AE-13
Schottky 30V 2A Diode and Rectifier 280-B230AE-13
DIODE SCHOTTKY 30V 2A SMA Product overview: B230AE-13 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-B230AE-13 can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 30V 2A SMA Product overview: B230AE-13 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-B230AE-13 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - B230AE-13 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
B230AE-13
Discrete Semiconductor Products - Diodes - Rectifiers B230AE-13
DIODE SCHOTTKY 30V 2A SMA

DIODE SCHOTTKY 30V 2A SMA

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
B230AE-13
Schottky Diodes & Rectifiers B230AE-13
Schottky Diodes & Rectifiers Schottky Rectifier

Schottky Diodes & Rectifiers Schottky Rectifier

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Diodes Schottky Diodes Rectifiers Rectifiers Schottky Diodes
Product Number B230AE-13-ND 862958-B230AE-13 280-B230AE-13 B230AE-13 B230AE-13
Product Name Single Diodes Diodes, Rectifiers - Single - B230AE-13 Schottky 30V 2A Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers Schottky Diodes & Rectifiers
Tj -55 to 150 C (-67 to 302 F) -55 C (-67 F)
Unlock Full Specs
to access all available technical data

Similar Products

Bridge Rectifiers - 1223287 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rectifier Configuration / Technology Bridge
Package Gbj
RoHS Compliant RoHS
View Details
Bridge Rectifiers - M50100SB1200 - 1210679-M50100SB1200 - Win Source Electronics
Specs
Diode Type Single Phase
VF 1.2 volts
Tj -40 to 125 C (-40 to 257 F)
View Details
6 suppliers
Schottky Rectifier, 200Ma, 30V, Sot-23; Diode Configuration Nexperia - 11N8483 - Newark, An Avnet Company
Specs
Rectifier Configuration / Technology Schottky
RoHS Compliant RoHS
VRRM 40 volts
View Details
Rectifier Diodes - 3PFT1 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 90 amps
IF 4000 mA
trr 30 ns
View Details