DIODES Incorporated Discrete Semiconductor Products - Diodes - Rectifiers - Single B220Q-13-F

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 1325760-B220Q-13-F Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Packaging: Reel - TR Speed: Fast Recovery =< 500ns, > 200mA (Io) Standard Package: 3,000 Mounting: Surface Mount Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 20 V Current - Average Rectified (Io): 2A Voltage - Forward (Vf) (Max) @ If: 500 mV @ 2 A Current - Reverse Leakage @ Vr: 500 µA @ 20 V Capacitance @ Vr, F: 200pF @ 40V, 1MHz Operating Temperature - Junction: -65°C ~ 150°C Supplier Device Package: SMB Case / Package: DO-214AA, SMB ECCN: EAR99 Fake Threat In the Open Market: 84 MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8541.10.0080 Base Product Number: B220 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 1325760-B220Q-13-F Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Packaging: Reel - TR Speed: Fast Recovery =< 500ns, > 200mA (Io) Standard Package: 3,000 Mounting: Surface Mount Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 20 V Current - Average Rectified (Io): 2A Voltage - Forward (Vf) (Max) @ If: 500 mV @ 2 A Current - Reverse Leakage @ Vr: 500 µA @ 20 V Capacitance @ Vr, F: 200pF @ 40V, 1MHz Operating Temperature - Junction: -65°C ~ 150°C Supplier Device Package: SMB Case / Package: DO-214AA, SMB ECCN: EAR99 Fake Threat In the Open Market: 84 MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8541.10.0080 Base Product Number: B220 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1325760-B220Q-13-F - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1325760-B220Q-13-F
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1325760-B220Q-13-F
Manufacturer: Diodes Incorporated Win Source Part Number: 1325760-B220Q-13-F Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Packaging: Reel - TR Speed: Fast Recovery =< 500ns, > 200mA (Io) Standard Package: 3,000 Mounting: Surface Mount Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 20 V Current - Average Rectified (Io): 2A Voltage - Forward (Vf) (Max) @ If: 500 mV @ 2 A Current - Reverse Leakage @ Vr: 500 µA @ 20 V Capacitance @ Vr, F: 200pF @ 40V, 1MHz Operating Temperature - Junction: -65°C ~ 150°C Supplier Device Package: SMB Case / Package: DO-214AA, SMB ECCN: EAR99 Fake Threat In the Open Market: 84 MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8541.10.0080 Base Product Number: B220 RoHS Status: ROHS3 Compliant

Manufacturer: Diodes Incorporated
Win Source Part Number: 1325760-B220Q-13-F
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Packaging: Reel - TR
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Standard Package: 3,000
Mounting: Surface Mount
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 20 V
Current - Average Rectified (Io): 2A
Voltage - Forward (Vf) (Max) @ If: 500 mV @ 2 A
Current - Reverse Leakage @ Vr: 500 µA @ 20 V
Capacitance @ Vr, F: 200pF @ 40V, 1MHz
Operating Temperature - Junction: -65°C ~ 150°C
Supplier Device Package: SMB
Case / Package: DO-214AA, SMB
ECCN: EAR99
Fake Threat In the Open Market: 84
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8541.10.0080
Base Product Number: B220
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Single Diodes - 31-B220Q-13-FDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
31-B220Q-13-FDKR-ND
Single Diodes 31-B220Q-13-FDKR-ND
DIODE SCHOTTKY 20V 2A SMB

DIODE SCHOTTKY 20V 2A SMB

Buy Now Datasheet
Single Diodes - 31-B220Q-13-FCT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
31-B220Q-13-FCT-ND
Single Diodes 31-B220Q-13-FCT-ND
DIODE SCHOTTKY 20V 2A SMB

DIODE SCHOTTKY 20V 2A SMB

Buy Now Datasheet
Single Diodes - 31-B220Q-13-FTR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
31-B220Q-13-FTR-ND
Single Diodes 31-B220Q-13-FTR-ND
Diode Schottky 20V 2A Surface Mount SMB

Diode Schottky 20V 2A Surface Mount SMB

Buy Now Datasheet
Schottky 20V 2A Diode and Rectifier - 280-B220Q-13-F - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 20V 2A Diode and Rectifier
280-B220Q-13-F
Schottky 20V 2A Diode and Rectifier 280-B220Q-13-F
DIODE SCHOTTKY 20V 2A SMB Product overview: B220Q-13-F from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 20V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 20V, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-B220Q-13-F can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 20V 2A SMB Product overview: B220Q-13-F from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 20V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 20V, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-B220Q-13-F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - B220Q-13-F - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
B220Q-13-F
Discrete Semiconductor Products - Diodes - Rectifiers B220Q-13-F
DIODE SCHOTTKY 20V 2A SMB

DIODE SCHOTTKY 20V 2A SMB

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
B220Q-13-F
Schottky Diodes & Rectifiers B220Q-13-F
Schottky Diodes & Rectifiers Schottky Diode

Schottky Diodes & Rectifiers Schottky Diode

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Schottky Diodes Diodes Rectifiers Rectifiers Schottky Diodes
Product Number 1325760-B220Q-13-F 31-B220Q-13-FDKR-ND 280-B220Q-13-F B220Q-13-F B220Q-13-F
Product Name Discrete Semiconductor Products - Diodes - Rectifiers - Single Single Diodes Schottky 20V 2A Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers Schottky Diodes & Rectifiers
Package SMB; DO-214AA, SMB Tape & Reel (TR) SMB SMB-2
Unlock Full Specs
to access all available technical data

Similar Products

Schottky Diodes & Rectifiers - 2104951 - RS Components, Ltd.
Specs
Package E 15
RoHS Compliant RoHS
View Details
B48-2 and B48-2T Series B485G-2T Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
40 V, 0.75 A medium power Schottky barrier rectifier - BAT165A-QX - Nexperia B.V.
Specs
Rectifier Configuration / Technology Schottky
Package SOD-323; SOD323 SOD323
RoHS Compliant RoHS
View Details
3 suppliers
High Current Power Rectifiers - HRSET010219 - Micross Components, Inc.
Specs
IFSM 150 amps
IF 10000 mA
trr 150 ns
View Details