DIODES Incorporated Single Diodes B2100SAF-13

Description
Diode Schottky 100V 2A Surface Mount SMAF
Request a Quote Datasheet
Description
Diode Schottky 100V 2A Surface Mount SMAF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - B2100SAF-13-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
B2100SAF-13-ND
Single Diodes B2100SAF-13-ND
Diode Schottky 100V 2A Surface Mount SMAF

Diode Schottky 100V 2A Surface Mount SMAF

Buy Now Datasheet
Diodes, Rectifiers - Single - B2100SAF-13 - 862952-B2100SAF-13 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - B2100SAF-13
862952-B2100SAF-13
Diodes, Rectifiers - Single - B2100SAF-13 862952-B2100SAF-13
Manufacturer: Diodes Incorporated Win Source Part Number: 862952-B2100SAF-13 Features: Diode Schottky 100 V 2A Surface Mount SMAF Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: DO-221AC, SMA Flat Leads Package: Reel - TR Mounting: Surface Mount Part Status: Obsolete Categories: Discrete Semiconductor Products Case / Package: SMAF ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Quantity per package: 10000 REACH Status: REACH Affected HTSUS: 8541.10.0080

Manufacturer: Diodes Incorporated
Win Source Part Number: 862952-B2100SAF-13
Features: Diode Schottky 100 V 2A Surface Mount SMAF
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: DO-221AC, SMA Flat Leads
Package: Reel - TR
Mounting: Surface Mount
Part Status: Obsolete
Categories: Discrete Semiconductor Products
Case / Package: SMAF
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
Quantity per package: 10000
REACH Status: REACH Affected
HTSUS: 8541.10.0080

Buy Now Datasheet
Schottky 100V 2A Diode and Rectifier - 280-B2100SAF-13 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 100V 2A Diode and Rectifier
280-B2100SAF-13
Schottky 100V 2A Diode and Rectifier 280-B2100SAF-13
DIODE SCHOTTKY 100V 2A SMAF Product overview: B2100SAF-13 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 100V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-B2100SAF-13 can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 100V 2A SMAF Product overview: B2100SAF-13 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 100V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-B2100SAF-13 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - B2100SAF-13 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
B2100SAF-13
Discrete Semiconductor Products - Diodes - Rectifiers B2100SAF-13
DIODE SCHOTTKY 100V 2A SMAF

DIODE SCHOTTKY 100V 2A SMAF

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
B2100SAF-13
Schottky Diodes & Rectifiers B2100SAF-13
Schottky Diodes & Rectifiers Schottky Rectifier

Schottky Diodes & Rectifiers Schottky Rectifier

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Diodes Schottky Diodes Rectifiers Rectifiers Schottky Diodes
Product Number B2100SAF-13-ND 862952-B2100SAF-13 280-B2100SAF-13 B2100SAF-13 B2100SAF-13
Product Name Single Diodes Diodes, Rectifiers - Single - B2100SAF-13 Schottky 100V 2A Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers Schottky Diodes & Rectifiers
Tj -55 to 150 C (-67 to 302 F) -55 C (-67 F)
Unlock Full Specs
to access all available technical data

Similar Products

Schottky Diodes & Rectifiers - 1220301 - RS Components, Ltd.
Specs
Rectifier Configuration / Technology Schottky
Package Powerdi 123
RoHS Compliant RoHS
View Details
Bridge Rectifiers - CC1660-ND - DigiKey
Specs
Rectifier Configuration / Technology Bridge
Package Module
RoHS Compliant RoHS
View Details
6 suppliers
General-purpose Schottky diode - 1PS70SB40,115 - Nexperia B.V.
Specs
Applications Switching
Package SOT323; SOT323 SOT323
RoHS Compliant RoHS
View Details
4 suppliers
Rectifier Diode - 1N5551 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 150 amps
IF 5000 mA
trr 2000 ns
View Details