DIODES Incorporated Single Diodes B2100Q-13-F

Description
DIODE SCHOTTKY 100V 2A SMB
Request a Quote Datasheet
Description
DIODE SCHOTTKY 100V 2A SMB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 31-B2100Q-13-FDKR-ND - DigiKey
Thief River Falls, MN, United States
DIODE SCHOTTKY 100V 2A SMB

DIODE SCHOTTKY 100V 2A SMB

Buy Now Datasheet
Single Diodes - 31-B2100Q-13-FTR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
31-B2100Q-13-FTR-ND
Single Diodes 31-B2100Q-13-FTR-ND
Diode Schottky 100V 2A Surface Mount SMB

Diode Schottky 100V 2A Surface Mount SMB

Buy Now Datasheet
Single Diodes - 31-B2100Q-13-FCT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
31-B2100Q-13-FCT-ND
Single Diodes 31-B2100Q-13-FCT-ND
DIODE SCHOTTKY 100V 2A SMB

DIODE SCHOTTKY 100V 2A SMB

Buy Now Datasheet
Schottky 100V 2A Diode and Rectifier - 280-B2100Q-13-F - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 100V 2A Diode and Rectifier
280-B2100Q-13-F
Schottky 100V 2A Diode and Rectifier 280-B2100Q-13-F
DIODE SCHOTTKY 100V 2A SMB Product overview: B2100Q-13-F from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 100V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-B2100Q-13-F can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 100V 2A SMB Product overview: B2100Q-13-F from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 100V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-B2100Q-13-F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 957970-B2100Q-13-F - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
957970-B2100Q-13-F
Discrete Semiconductor Products - Diodes - Rectifiers - Single 957970-B2100Q-13-F
Win Source Part Number: 957970-B2100Q-13-F Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Series: Automotive, AEC-Q101 Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 100 V Current - Average Rectified (Io): 2A Voltage - Forward (Vf) (Max) @ If: 790 mV @ 2 A Current - Reverse Leakage @ Vr: 7 µA @ 100 V Capacitance @ Vr, F: 75pF @ 4V, 1MHz Operating Temperature - Junction: -65°C ~ 150°C Package / Case: DO-214AA, SMB Supplier Device Package: SMB Alternative Parts (Cross-Reference): B240-13-F; B260-13-F; MURS160-E3/52T; SS2H10-E3/52T; ES2G-E3/52T; B2100-13-FB2100Q13F; ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8541.10.0080 Mfr: Diodes Incorporated Base Product Number: B2100

Win Source Part Number: 957970-B2100Q-13-F
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Series: Automotive, AEC-Q101
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel (TR)
Standard Package: 3,000
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 100 V
Current - Average Rectified (Io): 2A
Voltage - Forward (Vf) (Max) @ If: 790 mV @ 2 A
Current - Reverse Leakage @ Vr: 7 µA @ 100 V
Capacitance @ Vr, F: 75pF @ 4V, 1MHz
Operating Temperature - Junction: -65°C ~ 150°C
Package / Case: DO-214AA, SMB
Supplier Device Package: SMB
Alternative Parts (Cross-Reference): B240-13-F; B260-13-F; MURS160-E3/52T; SS2H10-E3/52T; ES2G-E3/52T; B2100-13-FB2100Q13F;
ECCN: EAR99
Fake Threat In the Open Market: 69 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8541.10.0080
Mfr: Diodes Incorporated
Base Product Number: B2100

Buy Now Datasheet
Single Diodes - B2100Q-13-F - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
B2100Q-13-F
Single Diodes B2100Q-13-F
DIODE SCHOTTKY 100V 2A SMB

DIODE SCHOTTKY 100V 2A SMB

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - B2100Q-13-F - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
B2100Q-13-F
Discrete Semiconductor Products - Diodes - Rectifiers B2100Q-13-F
DIODE SCHOTTKY 100V 2A SMB

DIODE SCHOTTKY 100V 2A SMB

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
B2100Q-13-F
Schottky Diodes & Rectifiers B2100Q-13-F
Schottky Diodes & Rectifiers Schottky Diode

Schottky Diodes & Rectifiers Schottky Diode

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Diodes Rectifiers Schottky Diodes Schottky Diodes Rectifiers Schottky Diodes
Product Number 31-B2100Q-13-FDKR-ND 280-B2100Q-13-F 957970-B2100Q-13-F B2100Q-13-F B2100Q-13-F B2100Q-13-F
Product Name Single Diodes Schottky 100V 2A Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers - Single Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers Schottky Diodes & Rectifiers
Tj -65 to 150 C (-85 to 302 F) -65 C (-85 F) -65 to 150 C (-85 to 302 F)
Unlock Full Specs
to access all available technical data