DIODES Incorporated Schottky 100V 2A Diode and Rectifier B2100A-13-F

Description
DIODE SCHOTTKY 100V 2A SMA Product overview: B2100A-13-F from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 100V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-B2100A-13-F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE SCHOTTKY 100V 2A SMA Product overview: B2100A-13-F from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 100V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-B2100A-13-F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky 100V 2A Diode and Rectifier - 280-B2100A-13-F - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 100V 2A Diode and Rectifier
280-B2100A-13-F
Schottky 100V 2A Diode and Rectifier 280-B2100A-13-F
DIODE SCHOTTKY 100V 2A SMA Product overview: B2100A-13-F from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 100V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-B2100A-13-F can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 100V 2A SMA Product overview: B2100A-13-F from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 100V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-B2100A-13-F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - B2100A-13-F - 010644-B2100A-13-F - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - B2100A-13-F
010644-B2100A-13-F
Diodes, Rectifiers - Single - B2100A-13-F 010644-B2100A-13-F
Manufacturer: Diodes Incorporated Win Source Part Number: 010644-B2100A-13-F Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 100V Current - Average Rectified (Io): 2A Voltage - Forward (Vf) (Max) @ If: 790mV @ 2A Current - Reverse Leakage @ Vr: 10μA @ 100V Operating Temperature - Junction: -55°C to 150°C Categories: Discrete Semiconductor Products Status: Active Case / Package: SMA Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 010644-B2100A-13-F
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 100V
Current - Average Rectified (Io): 2A
Voltage - Forward (Vf) (Max) @ If: 790mV @ 2A
Current - Reverse Leakage @ Vr: 10μA @ 100V
Operating Temperature - Junction: -55°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SMA
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single Diodes - B2100A-13-FDIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
B2100A-13-FDIDKR-ND
Single Diodes B2100A-13-FDIDKR-ND
Diode Schottky 100V 2A Surface Mount SMA

Diode Schottky 100V 2A Surface Mount SMA

Buy Now Datasheet
Single Diodes - B2100A-13-FDITR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
B2100A-13-FDITR-ND
Single Diodes B2100A-13-FDITR-ND
Diode Schottky 100V 2A Surface Mount SMA

Diode Schottky 100V 2A Surface Mount SMA

Buy Now Datasheet
Single Diodes - B2100A-13-FDICT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
B2100A-13-FDICT-ND
Single Diodes B2100A-13-FDICT-ND
Diode Schottky 100V 2A Surface Mount SMA

Diode Schottky 100V 2A Surface Mount SMA

Buy Now Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
B2100A-13-F
Schottky Diodes & Rectifiers B2100A-13-F
Schottky Diodes & Rectifiers 2.0A Schotty Rect 100V 2A 0.79Vf

Schottky Diodes & Rectifiers 2.0A Schotty Rect 100V 2A 0.79Vf

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - B2100A-13-F - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
B2100A-13-F
Discrete Semiconductor Products - Diodes - Rectifiers B2100A-13-F
DIODE SCHOTTKY 100V 2A SMA

DIODE SCHOTTKY 100V 2A SMA

Supplier's Site
Single Diodes - B2100A-13-F - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
B2100A-13-F
Single Diodes B2100A-13-F
DIODE SCHOTTKY 100V 2A SMA

DIODE SCHOTTKY 100V 2A SMA

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Rectifiers Schottky Diodes Diodes Schottky Diodes Rectifiers Schottky Diodes
Product Number 280-B2100A-13-F 010644-B2100A-13-F B2100A-13-FDIDKR-ND B2100A-13-F B2100A-13-F B2100A-13-F
Product Name Schottky 100V 2A Diode and Rectifier Diodes, Rectifiers - Single - B2100A-13-F Single Diodes Schottky Diodes & Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers Single Diodes
Package Tape & Reel (TR) SMA; SMA SMB-2 SMA SMA; DO-214AC, SMA
Unlock Full Specs
to access all available technical data

Similar Products

Schottky Diodes & Rectifiers - 1219583 - RS Components, Ltd.
Specs
Rectifier Configuration / Technology Schottky
Package SOT23; Sot-23
RoHS Compliant RoHS
View Details
Bridge Rectifiers - CC1675-ND - DigiKey
Specs
Rectifier Configuration / Technology Bridge
Package Module
RoHS Compliant RoHS
View Details
3 suppliers
40 V, 200 mA Schottky barrier dual diode - BAT721S,215 - Nexperia B.V.
Specs
Applications Switching
Package SOT23; SOT23 SOT23
RoHS Compliant RoHS
View Details
8 suppliers
High Voltage Power Rectifiers - HRSDH10K - Micross Components, Inc.
Specs
IFSM 40 amps
IF 400 mA
trr 2500 ns
View Details