DIODES Incorporated Single Diodes B180B-13-F

Description
Diode Schottky 80V 1A Surface Mount SMB
Request a Quote Datasheet
Description
Diode Schottky 80V 1A Surface Mount SMB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - B180B-FDICT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
B180B-FDICT-ND
Single Diodes B180B-FDICT-ND
Diode Schottky 80V 1A Surface Mount SMB

Diode Schottky 80V 1A Surface Mount SMB

Buy Now Datasheet
Single Diodes - B180B-FDIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
B180B-FDIDKR-ND
Single Diodes B180B-FDIDKR-ND
Diode Schottky 80V 1A Surface Mount SMB

Diode Schottky 80V 1A Surface Mount SMB

Buy Now Datasheet
Single Diodes - B180B-FDITR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
B180B-FDITR-ND
Single Diodes B180B-FDITR-ND
Diode Schottky 80V 1A Surface Mount SMB

Diode Schottky 80V 1A Surface Mount SMB

Buy Now Datasheet
Diodes, Rectifiers - Single - B180B-13-F - 1021404-B180B-13-F - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - B180B-13-F
1021404-B180B-13-F
Diodes, Rectifiers - Single - B180B-13-F 1021404-B180B-13-F
Manufacturer: Diodes Incorporated Win Source Part Number: 1021404-B180B-13-F Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 80V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 790mV @ 1A Current - Reverse Leakage @ Vr: 500μA @ 80V Capacitance @ Vr, F: 80pF @ 4V, 1MHz Operating Temperature - Junction: -65°C to 150°C Categories: Discrete Semiconductor Products Status: Active Case / Package: SMB Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Sufficient

Manufacturer: Diodes Incorporated
Win Source Part Number: 1021404-B180B-13-F
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 80V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 790mV @ 1A
Current - Reverse Leakage @ Vr: 500μA @ 80V
Capacitance @ Vr, F: 80pF @ 4V, 1MHz
Operating Temperature - Junction: -65°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SMB
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Singapore, Singapore
Schottky 80V 1A Diode and Rectifier
280-B180B-13-F
Schottky 80V 1A Diode and Rectifier 280-B180B-13-F
DIODE SCHOTTKY 80V 1A SMB Product overview: B180B-13-F from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 80V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 80V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-B180B-13-F can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 80V 1A SMB Product overview: B180B-13-F from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 80V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 80V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-B180B-13-F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - B180B-13-F - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
B180B-13-F
Single Diodes B180B-13-F
DIODE SCHOTTKY 80V 1A SMB

DIODE SCHOTTKY 80V 1A SMB

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - B180B-13-F - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
B180B-13-F
Discrete Semiconductor Products - Diodes - Rectifiers B180B-13-F
DIODE SCHOTTKY 80V 1A SMB

DIODE SCHOTTKY 80V 1A SMB

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
B180B-13-F
Schottky Diodes & Rectifiers B180B-13-F
Schottky Diodes & Rectifiers 80V 1A

Schottky Diodes & Rectifiers 80V 1A

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Diodes Schottky Diodes Rectifiers Schottky Diodes Rectifiers Schottky Diodes
Product Number B180B-FDICT-ND 1021404-B180B-13-F 280-B180B-13-F B180B-13-F B180B-13-F B180B-13-F
Product Name Single Diodes Diodes, Rectifiers - Single - B180B-13-F Schottky 80V 1A Diode and Rectifier Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers Schottky Diodes & Rectifiers
Tj -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 C (-85 F)
Unlock Full Specs
to access all available technical data

Similar Products

Schottky Diodes & Rectifiers - 1222398 - RS Components, Ltd.
Specs
Rectifier Configuration / Technology Schottky
Package DPAK; Dpak (to-252)
RoHS Compliant RoHS
View Details
General-purpose dual Schottky diode - BAS70-05,215 - Nexperia B.V.
Specs
Applications Switching
Package SOT23; SOT23 SOT23
RoHS Compliant RoHS
View Details
8 suppliers
Rectifier Diode - 1N5809US - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 125 amps
IF 6000 mA
trr 30 ns
View Details