Diode Schottky 70V 1A Surface Mount SMA
Diode Schottky 70V 1A Surface Mount SMA
Diode Schottky 70V 1A Surface Mount SMA
Manufacturer: Diodes Incorporated
Win Source Part Number: 010640-B170-13-F
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 70V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 790mV @ 1A
Current - Reverse Leakage @ Vr: 500μA @ 70V
Capacitance @ Vr, F: 80pF @ 4V, 1MHz
Operating Temperature - Junction: -65°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SMA
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
DIODE SCHOTTKY 70V 1A SMA Product overview: B170-13-F from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 70V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 70V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-B170-13-F can be used for catalog matching and distributor lookup.
DIODE SCHOTTKY 70V 1A SMA
Schottky Diodes & Rectifiers 1.0A 70V
DIODE SCHOTTKY 70V 1A SMA
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Diodes | Schottky Diodes | Rectifiers | Schottky Diodes | Schottky Diodes | Rectifiers |
| Product Number | B170-FDITR-ND | 010640-B170-13-F | 280-B170-13-F | B170-13-F | B170-13-F | B170-13-F |
| Product Name | Single Diodes | Diodes, Rectifiers - Single - B170-13-F | Schottky 70V 1A Diode and Rectifier | Single Diodes | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Tj | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | -65 C (-85 F) |