DIODES Incorporated Discrete Semiconductor Products - Diodes - Rectifiers - Single B160S1F-7

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 1324063-B160S1F-7 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Packaging: Reel - TR Speed: Fast Recovery =< 500ns, > 200mA (Io) Standard Package: 3,000 Mounting: Surface Mount Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 60 V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 650 mV @ 1 A Current - Reverse Leakage @ Vr: 200 µA @ 60 V Capacitance @ Vr, F: 45pF @ 4V, 1MHz Operating Temperature - Junction: -55°C ~ 150°C Supplier Device Package: SOD-123F Case / Package: SOD-123F ECCN: EAR99 Fake Threat In the Open Market: 74 MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8541.10.0080 Other Part Number: -B160S1F-7DICT,B160S 1F-7-ND,B160S1F-7DIC T,B160S1F-7DITR,-B16 0S1F-7DIDKR,B160S1F- 7DIDKR,-B160S1F-7DIT R Base Product Number: B160 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 1324063-B160S1F-7 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Packaging: Reel - TR Speed: Fast Recovery =< 500ns, > 200mA (Io) Standard Package: 3,000 Mounting: Surface Mount Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 60 V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 650 mV @ 1 A Current - Reverse Leakage @ Vr: 200 µA @ 60 V Capacitance @ Vr, F: 45pF @ 4V, 1MHz Operating Temperature - Junction: -55°C ~ 150°C Supplier Device Package: SOD-123F Case / Package: SOD-123F ECCN: EAR99 Fake Threat In the Open Market: 74 MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8541.10.0080 Other Part Number: -B160S1F-7DICT,B160S 1F-7-ND,B160S1F-7DIC T,B160S1F-7DITR,-B16 0S1F-7DIDKR,B160S1F- 7DIDKR,-B160S1F-7DIT R Base Product Number: B160 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1324063-B160S1F-7 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1324063-B160S1F-7
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1324063-B160S1F-7
Manufacturer: Diodes Incorporated Win Source Part Number: 1324063-B160S1F-7 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Packaging: Reel - TR Speed: Fast Recovery =< 500ns, > 200mA (Io) Standard Package: 3,000 Mounting: Surface Mount Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 60 V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 650 mV @ 1 A Current - Reverse Leakage @ Vr: 200 µA @ 60 V Capacitance @ Vr, F: 45pF @ 4V, 1MHz Operating Temperature - Junction: -55°C ~ 150°C Supplier Device Package: SOD-123F Case / Package: SOD-123F ECCN: EAR99 Fake Threat In the Open Market: 74 MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8541.10.0080 Other Part Number: -B160S1F-7DICT,B160S 1F-7-ND,B160S1F-7DIC T,B160S1F-7DITR,-B16 0S1F-7DIDKR,B160S1F- 7DIDKR,-B160S1F-7DIT R Base Product Number: B160 RoHS Status: ROHS3 Compliant

Manufacturer: Diodes Incorporated
Win Source Part Number: 1324063-B160S1F-7
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Packaging: Reel - TR
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Standard Package: 3,000
Mounting: Surface Mount
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 60 V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 650 mV @ 1 A
Current - Reverse Leakage @ Vr: 200 µA @ 60 V
Capacitance @ Vr, F: 45pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C ~ 150°C
Supplier Device Package: SOD-123F
Case / Package: SOD-123F
ECCN: EAR99
Fake Threat In the Open Market: 74
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8541.10.0080
Other Part Number: -B160S1F-7DICT,B160S1F-7-ND,B160S1F-7DICT,B160S1F-7DITR,-B160S1F-7DIDKR,B160S1F-7DIDKR,-B160S1F-7DITR
Base Product Number: B160
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Schottky 60V 1A Diode and Rectifier - 280-B160S1F-7 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 60V 1A Diode and Rectifier
280-B160S1F-7
Schottky 60V 1A Diode and Rectifier 280-B160S1F-7
DIODE SCHOTTKY 60V 1A SOD123F Product overview: B160S1F-7 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 60V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-B160S1F-7 can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 60V 1A SOD123F Product overview: B160S1F-7 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 60V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-B160S1F-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - B160S1F-7DICT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
B160S1F-7DICT-ND
Single Diodes B160S1F-7DICT-ND
Diode Schottky 60V 1A Surface Mount SOD-123F

Diode Schottky 60V 1A Surface Mount SOD-123F

Buy Now Datasheet
Single Diodes - B160S1F-7DIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
B160S1F-7DIDKR-ND
Single Diodes B160S1F-7DIDKR-ND
Diode Schottky 60V 1A Surface Mount SOD-123F

Diode Schottky 60V 1A Surface Mount SOD-123F

Buy Now Datasheet
Single Diodes - B160S1F-7DITR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
B160S1F-7DITR-ND
Single Diodes B160S1F-7DITR-ND
Diode Schottky 60V 1A Surface Mount SOD-123F

Diode Schottky 60V 1A Surface Mount SOD-123F

Buy Now Datasheet
Single Diodes - B160S1F-7 - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
B160S1F-7
Single Diodes B160S1F-7
DIODE SCHOTTKY 60V 1A SOD123F

DIODE SCHOTTKY 60V 1A SOD123F

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
B160S1F-7
Schottky Diodes & Rectifiers B160S1F-7
Schottky Diodes & Rectifiers Schottky Rectifier

Schottky Diodes & Rectifiers Schottky Rectifier

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - B160S1F-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
B160S1F-7
Discrete Semiconductor Products - Diodes - Rectifiers B160S1F-7
DIODE SCHOTTKY 60V 1A SOD123F

DIODE SCHOTTKY 60V 1A SOD123F

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Schottky Diodes Rectifiers Diodes Schottky Diodes Schottky Diodes Rectifiers
Product Number 1324063-B160S1F-7 280-B160S1F-7 B160S1F-7DICT-ND B160S1F-7 B160S1F-7 B160S1F-7
Product Name Discrete Semiconductor Products - Diodes - Rectifiers - Single Schottky 60V 1A Diode and Rectifier Single Diodes Single Diodes Schottky Diodes & Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
Package SOD-123; SOD-123F Tape & Reel (TR) SOD-123; SOD-123F
Unlock Full Specs
to access all available technical data