DIODES Incorporated Single Diodes B160Q-13-F

Description
Diode Schottky 60V 1A Surface Mount SMA
Request a Quote Datasheet
Description
Diode Schottky 60V 1A Surface Mount SMA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - B160Q-13-FDITR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
B160Q-13-FDITR-ND
Single Diodes B160Q-13-FDITR-ND
Diode Schottky 60V 1A Surface Mount SMA

Diode Schottky 60V 1A Surface Mount SMA

Buy Now Datasheet
Single Diodes - B160Q-13-FDICT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
B160Q-13-FDICT-ND
Single Diodes B160Q-13-FDICT-ND
Diode Schottky 60V 1A Surface Mount SMA

Diode Schottky 60V 1A Surface Mount SMA

Buy Now Datasheet
Single Diodes - B160Q-13-FDIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
B160Q-13-FDIDKR-ND
Single Diodes B160Q-13-FDIDKR-ND
Diode Schottky 60V 1A Surface Mount SMA

Diode Schottky 60V 1A Surface Mount SMA

Buy Now Datasheet
Diodes, Rectifiers - Single - B160Q-13-F - 912401-B160Q-13-F - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - B160Q-13-F
912401-B160Q-13-F
Diodes, Rectifiers - Single - B160Q-13-F 912401-B160Q-13-F
Manufacturer: Diodes Incorporated Win Source Part Number: 912401-B160Q-13-F Series: Automotive, AEC-Q101 Features: Diode Schottky 60 V 1A Surface Mount SMA Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: DO-214AC, SMA Package: Reel - TR Mounting: Surface Mount Family Name: B160 Categories: Discrete Semiconductor Products Case / Package: SMA ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 24 Weeks REACH Status: REACH Affected HTSUS: 8541.10.0080 Other Part Number: B160Q-13-FDIDKR, B160Q-13-FDICT, B160Q-13-FDITR

Manufacturer: Diodes Incorporated
Win Source Part Number: 912401-B160Q-13-F
Series: Automotive, AEC-Q101
Features: Diode Schottky 60 V 1A Surface Mount SMA
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: DO-214AC, SMA
Package: Reel - TR
Mounting: Surface Mount
Family Name: B160
Categories: Discrete Semiconductor Products
Case / Package: SMA
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 24 Weeks
REACH Status: REACH Affected
HTSUS: 8541.10.0080
Other Part Number: B160Q-13-FDIDKR, B160Q-13-FDICT, B160Q-13-FDITR

Buy Now Datasheet
Schottky 60V 1A Diode and Rectifier - 280-B160Q-13-F - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 60V 1A Diode and Rectifier
280-B160Q-13-F
Schottky 60V 1A Diode and Rectifier 280-B160Q-13-F
DIODE SCHOTTKY 60V 1A SMA Product overview: B160Q-13-F from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 60V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-B160Q-13-F can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 60V 1A SMA Product overview: B160Q-13-F from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 60V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-B160Q-13-F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - B160Q-13-F - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
B160Q-13-F
Single Diodes B160Q-13-F
DIODE SCHOTTKY 60V 1A SMA

DIODE SCHOTTKY 60V 1A SMA

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
B160Q-13-F
Schottky Diodes & Rectifiers B160Q-13-F
Schottky Diodes & Rectifiers 1.0A SBR 60Vrrm 42Vr 0.7Vf 0.5mA 30A

Schottky Diodes & Rectifiers 1.0A SBR 60Vrrm 42Vr 0.7Vf 0.5mA 30A

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - B160Q-13-F - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
B160Q-13-F
Discrete Semiconductor Products - Diodes - Rectifiers B160Q-13-F
DIODE SCHOTTKY 60V 1A SMA

DIODE SCHOTTKY 60V 1A SMA

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Schottky Diodes Rectifiers Schottky Diodes Schottky Diodes Rectifiers
Product Number B160Q-13-FDITR-ND 912401-B160Q-13-F 280-B160Q-13-F B160Q-13-F B160Q-13-F B160Q-13-F
Product Name Single Diodes Diodes, Rectifiers - Single - B160Q-13-F Schottky 60V 1A Diode and Rectifier Single Diodes Schottky Diodes & Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
Tj -65 to 150 C (-85 to 302 F) -65 C (-85 F)
Unlock Full Specs
to access all available technical data