DIODES Incorporated Schottky 60V 1A Diode and Rectifier B160B-13

Description
DIODE SCHOTTKY 60V 1A SMB Product overview: B160B-13 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 60V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-B160B-13 can be used for catalog matching and distributor lookup.
Request a Quote
Description
DIODE SCHOTTKY 60V 1A SMB Product overview: B160B-13 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 60V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-B160B-13 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Schottky 60V 1A Diode and Rectifier
280-B160B-13
Schottky 60V 1A Diode and Rectifier 280-B160B-13
DIODE SCHOTTKY 60V 1A SMB Product overview: B160B-13 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 60V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-B160B-13 can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 60V 1A SMB Product overview: B160B-13 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 60V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-B160B-13 can be used for catalog matching and distributor lookup.

Supplier's Site
Diodes, Rectifiers - Single - B160B-13 - 1150537-B160B-13 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - B160B-13
1150537-B160B-13
Diodes, Rectifiers - Single - B160B-13 1150537-B160B-13
Manufacturer: Diodes Incorporated Win Source Part Number: 1150537-B160B-13 Manufacturer Homepage: www.diodes.com Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Sufficient

Manufacturer: Diodes Incorporated
Win Source Part Number: 1150537-B160B-13
Manufacturer Homepage: www.diodes.com
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Sufficient

Buy Now
Discrete Semiconductor Products - Diodes - Rectifiers - B160B-13 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
B160B-13
Discrete Semiconductor Products - Diodes - Rectifiers B160B-13
DIODE SCHOTTKY 60V 1A SMB

DIODE SCHOTTKY 60V 1A SMB

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Schottky Diodes Rectifiers
Product Number 280-B160B-13 1150537-B160B-13 B160B-13
Product Name Schottky 60V 1A Diode and Rectifier Diodes, Rectifiers - Single - B160B-13 Discrete Semiconductor Products - Diodes - Rectifiers
Package Tape & Reel (TR)
Unlock Full Specs
to access all available technical data