DIODE SCHOTTKY 60V 1A SMAF Product overview: B160AF-13 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 60V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-B160AF-13 can be used for catalog matching and distributor lookup.
Manufacturer: AMIS
Category: Connectors,Interconn
Part Status: Obsolete
Technology: Schottky
Voltage - DC Reverse (Vr) (Max): 20 V
Current - Average Rectified (Io): 2.1A
Voltage - Forward (Vf) (Max) @ If: 500 mV @ 1.5 A
Current - Reverse Leakage @ Vr: 1 mA @ 60 V
Capacitance @ Vr, F: 250pF @ 10V, 1MHz
Mounting Type: Requires Holder
Package / Case: 8-SMD, No Lead
Operating Temperature - Junction: -55°C ~ 100°C
Supplier Device Package: 529-MAPBGA (19x19)
Diode Schottky 60V 1A Surface Mount SMAF
Diode Schottky 60V 1A Surface Mount SMAF
Diode Schottky 60V 1A Surface Mount SMAF
DIODE SCHOTTKY 60V 1A SMAF
DIODE SCHOTTKY 60V 1A SMAF
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Rectifiers | Schottky Diodes | Diodes | Rectifiers | Schottky Diodes |
| Product Number | 280-B160AF-13 | B160AF-13DIDKR-ND | B160AF-13 | B160AF-13 | |
| Product Name | Schottky 60V 1A Diode and Rectifier | Connectors,Interconnects | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Single Diodes |
| Package | Tape & Reel (TR) | 8-SMD, No Lead | SMA | SMA; DO-221AC, SMA Flat Leads |