DIODES Incorporated Schottky 60V 1A Diode and Rectifier B160AE-13

Description
DIODE SCHOTTKY 60V 1A SMA Product overview: B160AE-13 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 60V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-B160AE-13 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE SCHOTTKY 60V 1A SMA Product overview: B160AE-13 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 60V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-B160AE-13 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky 60V 1A Diode and Rectifier - 280-B160AE-13 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 60V 1A Diode and Rectifier
280-B160AE-13
Schottky 60V 1A Diode and Rectifier 280-B160AE-13
DIODE SCHOTTKY 60V 1A SMA Product overview: B160AE-13 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 60V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-B160AE-13 can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 60V 1A SMA Product overview: B160AE-13 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 60V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-B160AE-13 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - B160AE-13 - 802153-B160AE-13 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - B160AE-13
802153-B160AE-13
Diodes, Rectifiers - Single - B160AE-13 802153-B160AE-13
Manufacturer: Diodes Incorporated Win Source Part Number: 802153-B160AE-13 Packaging: Reel Mounting Style: SMD Speed: Fast Recovery = 200mA (Io) Diode Type: Schottky Current - Average Rectified (Io): 1A Operating Temperature - Junction: -55°C ~ 150°C Supplier Device Package: SMA Manufacturer Package: DO-214AC, SMA Voltage - DC Reverse (Vr) (Maximum): 60V Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 5,000 Voltage - Forward (Vf) (Maximum) at If: 650mV at 1A Current - Reverse Leakage at Vr: 200μA at 60V Capacitance at Vr, F: 45pF at 4V, 1MHz

Manufacturer: Diodes Incorporated
Win Source Part Number: 802153-B160AE-13
Packaging: Reel
Mounting Style: SMD
Speed: Fast Recovery = 200mA (Io)
Diode Type: Schottky
Current - Average Rectified (Io): 1A
Operating Temperature - Junction: -55°C ~ 150°C
Supplier Device Package: SMA
Manufacturer Package: DO-214AC, SMA
Voltage - DC Reverse (Vr) (Maximum): 60V
Popularity: High
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 5,000
Voltage - Forward (Vf) (Maximum) at If: 650mV at 1A
Current - Reverse Leakage at Vr: 200μA at 60V
Capacitance at Vr, F: 45pF at 4V, 1MHz

Buy Now
Single Diodes - 31-B160AE-13DKR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
31-B160AE-13DKR-ND
Single Diodes 31-B160AE-13DKR-ND
DIODE SCHOTTKY 60V 1A SMA

DIODE SCHOTTKY 60V 1A SMA

Buy Now Datasheet
Single Diodes - 31-B160AE-13CT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
31-B160AE-13CT-ND
Single Diodes 31-B160AE-13CT-ND
DIODE SCHOTTKY 60V 1A SMA

DIODE SCHOTTKY 60V 1A SMA

Buy Now Datasheet
Single Diodes - 31-B160AE-13TR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
31-B160AE-13TR-ND
Single Diodes 31-B160AE-13TR-ND
Diode Schottky 60V 1A Surface Mount SMA

Diode Schottky 60V 1A Surface Mount SMA

Buy Now Datasheet
Single Diodes - B160AE-13 - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
B160AE-13
Single Diodes B160AE-13
DIODE SCHOTTKY 60V 1A SMA

DIODE SCHOTTKY 60V 1A SMA

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - B160AE-13 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
B160AE-13
Discrete Semiconductor Products - Diodes - Rectifiers B160AE-13
DIODE SCHOTTKY 60V 1A SMA

DIODE SCHOTTKY 60V 1A SMA

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Schottky Diodes Diodes Schottky Diodes Rectifiers
Product Number 280-B160AE-13 802153-B160AE-13 31-B160AE-13DKR-ND B160AE-13 B160AE-13
Product Name Schottky 60V 1A Diode and Rectifier Diodes, Rectifiers - Single - B160AE-13 Single Diodes Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers
Package Tape & Reel (TR) SMA; DO-214AC, SMA SMA
Unlock Full Specs
to access all available technical data