Diode Schottky 40V 1A Surface Mount SMA
Diode Schottky 40V 1A Surface Mount SMA
Diode Schottky 40V 1A Surface Mount SMA
DIODE SCHOTTKY 40V 1A SMA Product overview: B140Q-13-F from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-B140Q-13-F can be used for catalog matching and distributor lookup.
Manufacturer: Diodes Incorporated
Win Source Part Number: 862927-B140Q-13-F
Series: Automotive, AEC-Q101
Features: Diode Schottky 40 V 1A Surface Mount SMA
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: DO-214AC, SMA
Package: Reel - TR
Mounting: Surface Mount
Family Name: B140
Categories: Discrete Semiconductor Products
Case / Package: SMA
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 24 Weeks
REACH Status: REACH Affected
HTSUS: 8541.10.0080
Other Part Number: B140Q-13-FDICT, B140Q-13-FDITR, B140Q-13-FDIDKR
DIODE SCHOTTKY 40V 1A SMA
Schottky Diodes & Rectifiers 1.0A SBR 40Vrrm 28Vr 0.5Vf 0.5mA 30A
DIODE SCHOTTKY 40V 1A SMA
SCHOTTKY RECTIFIER, SINGLE, 40V, DO214AC; Repetitive Reverse Voltage Vrrm Max:40V; Forward Current If(AV):1A; Diode Configuration:Single
SCHOTTKY RECTIFIER, SINGLE, 40V, DO214AC; Repetitive Reverse Voltage Vrrm Max:40V; Forward Current If(AV):1A; Diode Configuration:Single
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Schottky Diodes | Rectifiers | Schottky Diodes | Schottky Diodes | Rectifiers |
| Product Number | B140Q-13-FDICT-ND | 280-B140Q-13-F | 862927-B140Q-13-F | B140Q-13-F | B140Q-13-F | B140Q-13-F | 07AH3672 |
| Product Name | Single Diodes | Schottky 40V 1A Diode and Rectifier | Diodes, Rectifiers - Single - B140Q-13-F | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Diodes & Rectifiers | Single Diodes | Schottky Rectifier, Single, 40V, Do214Ac; Repetitive Reverse Voltage Vrrm Max Diodes Inc. |
| Tj | -65 to 150 C (-85 to 302 F) | -65 C (-85 F) | |||||
| Package | Tape & Reel (TR) | SMA; SMA | SMA-2 | SMA; DO-214AC, SMA | DO-214AC | ||
| RoHS Compliant | RoHS | RoHS | |||||
| Life Cycle Stage | Active |