DIODES Incorporated Schottky 40V 1A Diode and Rectifier B140BQ-13-F

Description
DIODE SCHOTTKY 40V 1A SMB Product overview: B140BQ-13-F from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-B140BQ-13-F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE SCHOTTKY 40V 1A SMB Product overview: B140BQ-13-F from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-B140BQ-13-F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Schottky 40V 1A Diode and Rectifier
280-B140BQ-13-F
Schottky 40V 1A Diode and Rectifier 280-B140BQ-13-F
DIODE SCHOTTKY 40V 1A SMB Product overview: B140BQ-13-F from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-B140BQ-13-F can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 40V 1A SMB Product overview: B140BQ-13-F from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-B140BQ-13-F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - B140BQ-13-F - 803002-B140BQ-13-F - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - B140BQ-13-F
803002-B140BQ-13-F
Diodes, Rectifiers - Single - B140BQ-13-F 803002-B140BQ-13-F
Manufacturer: Diodes Incorporated Win Source Part Number: 803002-B140BQ-13-F Packaging: Reel Mounting Style: SMD Speed: Fast Recovery = 200mA (Io) Diode Type: Schottky Current - Average Rectified (Io): 1A Operating Temperature - Junction: -65°C ~ 150°C Supplier Device Package: SMB Manufacturer Package: DO-214AA, SMB Voltage - DC Reverse (Vr) (Maximum): 40V Popularity: Medium Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 500mV at 1A Current - Reverse Leakage at Vr: 500μA at 40V Capacitance at Vr, F: 110pF at 4V, 1MHz

Manufacturer: Diodes Incorporated
Win Source Part Number: 803002-B140BQ-13-F
Packaging: Reel
Mounting Style: SMD
Speed: Fast Recovery = 200mA (Io)
Diode Type: Schottky
Current - Average Rectified (Io): 1A
Operating Temperature - Junction: -65°C ~ 150°C
Supplier Device Package: SMB
Manufacturer Package: DO-214AA, SMB
Voltage - DC Reverse (Vr) (Maximum): 40V
Popularity: Medium
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 500mV at 1A
Current - Reverse Leakage at Vr: 500μA at 40V
Capacitance at Vr, F: 110pF at 4V, 1MHz

Buy Now
Single Diodes - B140BQ-13-FDIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
B140BQ-13-FDIDKR-ND
Single Diodes B140BQ-13-FDIDKR-ND
Diode Schottky 40V 1A Surface Mount SMB

Diode Schottky 40V 1A Surface Mount SMB

Buy Now Datasheet
Single Diodes - B140BQ-13-FDICT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
B140BQ-13-FDICT-ND
Single Diodes B140BQ-13-FDICT-ND
Diode Schottky 40V 1A Surface Mount SMB

Diode Schottky 40V 1A Surface Mount SMB

Buy Now Datasheet
Single Diodes - B140BQ-13-FDITR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
B140BQ-13-FDITR-ND
Single Diodes B140BQ-13-FDITR-ND
Diode Schottky 40V 1A Surface Mount SMB

Diode Schottky 40V 1A Surface Mount SMB

Buy Now Datasheet
Single Diodes - B140BQ-13-F - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
B140BQ-13-F
Single Diodes B140BQ-13-F
DIODE SCHOTTKY 40V 1A SMB

DIODE SCHOTTKY 40V 1A SMB

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - B140BQ-13-F - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
B140BQ-13-F
Discrete Semiconductor Products - Diodes - Rectifiers B140BQ-13-F
DIODE SCHOTTKY 40V 1A SMB

DIODE SCHOTTKY 40V 1A SMB

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
B140BQ-13-F
Schottky Diodes & Rectifiers B140BQ-13-F
Schottky Diodes & Rectifiers 1.0A SBR 40Vrrm 28Vr 0.5Vf 0.5mA 30A

Schottky Diodes & Rectifiers 1.0A SBR 40Vrrm 28Vr 0.5Vf 0.5mA 30A

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Rectifiers Schottky Diodes Diodes Schottky Diodes Rectifiers Schottky Diodes
Product Number 280-B140BQ-13-F 803002-B140BQ-13-F B140BQ-13-FDIDKR-ND B140BQ-13-F B140BQ-13-F B140BQ-13-F
Product Name Schottky 40V 1A Diode and Rectifier Diodes, Rectifiers - Single - B140BQ-13-F Single Diodes Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers Schottky Diodes & Rectifiers
Package Tape & Reel (TR) SMB; DO-214AA, SMB SMB-2
Unlock Full Specs
to access all available technical data