DIODES Incorporated Schottky 40V 1A Diode and Rectifier B140AF-13

Description
DIODE SCHOTTKY 40V 1A SMAF Product overview: B140AF-13 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-B140AF-13 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE SCHOTTKY 40V 1A SMAF Product overview: B140AF-13 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-B140AF-13 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky 40V 1A Diode and Rectifier - 280-B140AF-13 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 40V 1A Diode and Rectifier
280-B140AF-13
Schottky 40V 1A Diode and Rectifier 280-B140AF-13
DIODE SCHOTTKY 40V 1A SMAF Product overview: B140AF-13 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-B140AF-13 can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 40V 1A SMAF Product overview: B140AF-13 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-B140AF-13 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - 31-B140AF-13CT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
31-B140AF-13CT-ND
Single Diodes 31-B140AF-13CT-ND
Diode Schottky 40V 1A Surface Mount SMAF

Diode Schottky 40V 1A Surface Mount SMAF

Buy Now Datasheet
Single Diodes - 31-B140AF-13DKR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
31-B140AF-13DKR-ND
Single Diodes 31-B140AF-13DKR-ND
Diode Schottky 40V 1A Surface Mount SMAF

Diode Schottky 40V 1A Surface Mount SMAF

Buy Now Datasheet
Single Diodes - 31-B140AF-13TR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
31-B140AF-13TR-ND
Single Diodes 31-B140AF-13TR-ND
Diode Schottky 40V 1A Surface Mount SMAF

Diode Schottky 40V 1A Surface Mount SMAF

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes - 1366998-B140AF-13 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
1366998-B140AF-13
Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes 1366998-B140AF-13
Win Source Part Number: 1366998-B140AF-13 Category: Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) Mfr: Diodes Incorporated Package: Tape & Reel Product Status: Active Package / Case: DO-221AC, SMA Flat Leads Supplier Device Package: SMAF Base Product Number: B140 Technology: Schottky Mounting Type: Surface Mount HTSUS: 8541.10.0080 REACH Status: REACH Affected ECCN: EAR99 Voltage - DC Reverse (Vr) (Max): 40 V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 500 mV @ 1 A Speed: Fast Recovery =< 500ns, > 200mA (Io) Current - Reverse Leakage @ Vr: 200 µA @ 40 V Capacitance @ Vr, F: 50pF @ 4V, 1MHz Operating Temperature - Junction: -55°C ~ 150°C

Win Source Part Number: 1366998-B140AF-13
Category: Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
Mfr: Diodes Incorporated
Package: Tape & Reel
Product Status: Active
Package / Case: DO-221AC, SMA Flat Leads
Supplier Device Package: SMAF
Base Product Number: B140
Technology: Schottky
Mounting Type: Surface Mount
HTSUS: 8541.10.0080
REACH Status: REACH Affected
ECCN: EAR99
Voltage - DC Reverse (Vr) (Max): 40 V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 500 mV @ 1 A
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Current - Reverse Leakage @ Vr: 200 µA @ 40 V
Capacitance @ Vr, F: 50pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C ~ 150°C

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - B140AF-13 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
B140AF-13
Discrete Semiconductor Products - Diodes - Rectifiers B140AF-13
DIODE SCHOTTKY 40V 1A SMAF

DIODE SCHOTTKY 40V 1A SMAF

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
B140AF-13
Schottky Diodes & Rectifiers B140AF-13
Schottky Diodes & Rectifiers Schottky Rectifier

Schottky Diodes & Rectifiers Schottky Rectifier

Buy Now Datasheet
Single Diodes - B140AF-13 - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
B140AF-13
Single Diodes B140AF-13
DIODE SCHOTTKY 40V 1A SMAF

DIODE SCHOTTKY 40V 1A SMAF

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Rectifiers Diodes Schottky Diodes Rectifiers Schottky Diodes Schottky Diodes
Product Number 280-B140AF-13 31-B140AF-13CT-ND 1366998-B140AF-13 B140AF-13 B140AF-13 B140AF-13
Product Name Schottky 40V 1A Diode and Rectifier Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers Schottky Diodes & Rectifiers Single Diodes
Package Tape & Reel (TR) DO-221AC, SMA Flat Leads SMA SMAF-2 SMA; DO-221AC, SMA Flat Leads
Unlock Full Specs
to access all available technical data