DIODES Incorporated Diodes, Rectifiers - Single - B130LAW-7 B130LAW-7

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 1150512-B130LAW-7 Manufacturer Homepage: www.diodes.com Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 1150512-B130LAW-7 Manufacturer Homepage: www.diodes.com Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - B130LAW-7 - 1150512-B130LAW-7 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - B130LAW-7
1150512-B130LAW-7
Diodes, Rectifiers - Single - B130LAW-7 1150512-B130LAW-7
Manufacturer: Diodes Incorporated Win Source Part Number: 1150512-B130LAW-7 Manufacturer Homepage: www.diodes.com Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 1150512-B130LAW-7
Manufacturer Homepage: www.diodes.com
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance

Buy Now
Singapore, Singapore
Schottky 30V 1A Diode and Rectifier
280-B130LAW-7
Schottky 30V 1A Diode and Rectifier 280-B130LAW-7
DIODE SCHOTTKY 30V 1A SOD123 Product overview: B130LAW-7 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-B130LAW-7 can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 30V 1A SOD123 Product overview: B130LAW-7 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-B130LAW-7 can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - Diodes - Rectifiers - B130LAW-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
B130LAW-7
Discrete Semiconductor Products - Diodes - Rectifiers B130LAW-7
DIODE SCHOTTKY 30V 1A SOD123

DIODE SCHOTTKY 30V 1A SOD123

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Schottky Diodes Rectifiers Rectifiers
Product Number 1150512-B130LAW-7 280-B130LAW-7 B130LAW-7
Product Name Diodes, Rectifiers - Single - B130LAW-7 Schottky 30V 1A Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers
Package Tape & Reel (TR) SOD-123
Unlock Full Specs
to access all available technical data

Similar Products

Schottky Diodes & Rectifiers - 1220868 - RS Components, Ltd.
Specs
Rectifier Configuration / Technology Schottky
Package Sot-323 (sc-70)
RoHS Compliant RoHS
View Details
Rectifier Diode - 1N3613 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 30 amps
IF 1000 mA
trr 2000 ns
View Details
40 V, 3 A low VF MEGA Schottky barrier rectifier - PMEG040V030EPDZ - Nexperia B.V.
Specs
Rectifier Configuration / Technology Schottky
Package SOT1289 SOT1289
RoHS Compliant RoHS
View Details
9 suppliers
B48-2 and B48-2T Series B485B-2 Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details