Manufacturer: Diodes Incorporated
Win Source Part Number: 010626-B130B-13-F
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 30V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 500mV @ 1A
Current - Reverse Leakage @ Vr: 500μA @ 30V
Capacitance @ Vr, F: 110pF @ 4V, 1MHz
Operating Temperature - Junction: -65°C to 150°C
Family Name: B130B
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SMB
Speed(Frequency): Fast Recovery = 200mA (Io)
Alternative Parts (Cross-Reference): SK13-LT; SK13B; SK13; SK13B R5G;
Introduction Date: August 08, 2003
ECCN: EAR99
Country of Origin: China, Taiwan, United States of America
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Sufficient
DIODE SCHOTTKY 30V 1A SMB Product overview: B130B-13-F from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-B130B-13-F can be used for catalog matching and distributor lookup.
Diode Schottky 30V 1A Surface Mount SMB
Diode Schottky 30V 1A Surface Mount SMB
Diode Schottky 30V 1A Surface Mount SMB
DIODE SCHOTTKY 30V 1A SMB
DIODE SCHOTTKY 30V 1A SMB
Schottky Diodes & Rectifiers 30V 1A
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Schottky Diodes | Rectifiers | Diodes | Rectifiers | Schottky Diodes | Schottky Diodes |
| Product Number | 010626-B130B-13-F | 280-B130B-13-F | B130B-FDICT-ND | B130B-13-F | B130B-13-F | B130B-13-F |
| Product Name | Diodes, Rectifiers - Single - B130B-13-F | Schottky 30V 1A Diode and Rectifier | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Single Diodes | Schottky Diodes & Rectifiers |
| Life Cycle Stage | Active | Active |