DIODES Incorporated Single Diodes B130AF-13

Description
Diode Schottky 30V 1A Surface Mount SMAF
Request a Quote Datasheet
Description
Diode Schottky 30V 1A Surface Mount SMAF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - B130AF-13DICT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
B130AF-13DICT-ND
Single Diodes B130AF-13DICT-ND
Diode Schottky 30V 1A Surface Mount SMAF

Diode Schottky 30V 1A Surface Mount SMAF

Buy Now Datasheet
Single Diodes - B130AF-13DITR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
B130AF-13DITR-ND
Single Diodes B130AF-13DITR-ND
Diode Schottky 30V 1A Surface Mount SMAF

Diode Schottky 30V 1A Surface Mount SMAF

Buy Now Datasheet
Single Diodes - B130AF-13DIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
B130AF-13DIDKR-ND
Single Diodes B130AF-13DIDKR-ND
Diode Schottky 30V 1A Surface Mount SMAF

Diode Schottky 30V 1A Surface Mount SMAF

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1204038-B130AF-13 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1204038-B130AF-13
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1204038-B130AF-13
Win Source Part Number: 1204038-B130AF-13 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel Standard Package: 10,000 Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 30 V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 500 mV @ 1 A Current - Reverse Leakage @ Vr: 100 µA @ 30 V Capacitance @ Vr, F: 50pF @ 4V, 1MHz Operating Temperature - Junction: -55°C ~ 150°C Package / Case: DO-221AC, SMA Flat Leads Supplier Device Package: SMAF ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8541.10.0080 Mfr: Diodes Incorporated Other Names: B130AF-13DICT,-B130A F-13DITR,B130AF-13DI TR,-B130AF-13DIDKR,- B130AF-13DICT,B130AF -13DIDKR,B130AF-13-N D Base Product Number: B130

Win Source Part Number: 1204038-B130AF-13
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel
Standard Package: 10,000
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 30 V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 500 mV @ 1 A
Current - Reverse Leakage @ Vr: 100 µA @ 30 V
Capacitance @ Vr, F: 50pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C ~ 150°C
Package / Case: DO-221AC, SMA Flat Leads
Supplier Device Package: SMAF
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8541.10.0080
Mfr: Diodes Incorporated
Other Names: B130AF-13DICT,-B130AF-13DITR,B130AF-13DITR,-B130AF-13DIDKR,-B130AF-13DICT,B130AF-13DIDKR,B130AF-13-ND
Base Product Number: B130

Buy Now Datasheet
Schottky 30V 1A Diode and Rectifier - 280-B130AF-13 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 30V 1A Diode and Rectifier
280-B130AF-13
Schottky 30V 1A Diode and Rectifier 280-B130AF-13
DIODE SCHOTTKY 30V 1A SMAF Product overview: B130AF-13 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-B130AF-13 can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 30V 1A SMAF Product overview: B130AF-13 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-B130AF-13 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
B130AF-13
Schottky Diodes & Rectifiers B130AF-13
Schottky Diodes & Rectifiers Schottky Rectifier

Schottky Diodes & Rectifiers Schottky Rectifier

Buy Now Datasheet
Single Diodes - B130AF-13 - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
B130AF-13
Single Diodes B130AF-13
DIODE SCHOTTKY 30V 1A SMAF

DIODE SCHOTTKY 30V 1A SMAF

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - B130AF-13 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
B130AF-13
Discrete Semiconductor Products - Diodes - Rectifiers B130AF-13
DIODE SCHOTTKY 30V 1A SMAF

DIODE SCHOTTKY 30V 1A SMAF

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Schottky Diodes Rectifiers Schottky Diodes Schottky Diodes Rectifiers
Product Number B130AF-13DICT-ND 1204038-B130AF-13 280-B130AF-13 B130AF-13 B130AF-13 B130AF-13
Product Name Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers - Single Schottky 30V 1A Diode and Rectifier Schottky Diodes & Rectifiers Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers
Tj -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 C (-67 F)
Unlock Full Specs
to access all available technical data