DIODES Incorporated Single Diodes B120BE-13

Description
Diode Schottky 20V 1A Surface Mount SMB
Request a Quote Datasheet
Description
Diode Schottky 20V 1A Surface Mount SMB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - B120BE-13-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
B120BE-13-ND
Single Diodes B120BE-13-ND
Diode Schottky 20V 1A Surface Mount SMB

Diode Schottky 20V 1A Surface Mount SMB

Buy Now Datasheet
Singapore, Singapore
Schottky 20V 1A Diode and Rectifier
280-B120BE-13
Schottky 20V 1A Diode and Rectifier 280-B120BE-13
DIODE SCHOTTKY 20V 1A SMB Product overview: B120BE-13 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 20V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 20V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-B120BE-13 can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 20V 1A SMB Product overview: B120BE-13 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 20V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 20V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-B120BE-13 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - B120BE-13 - 862908-B120BE-13 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - B120BE-13
862908-B120BE-13
Diodes, Rectifiers - Single - B120BE-13 862908-B120BE-13
Manufacturer: Diodes Incorporated Win Source Part Number: 862908-B120BE-13 Features: Diode Schottky 20 V 1A Surface Mount SMB Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: DO-214AA, SMB Package: Reel - TR Mounting: Surface Mount Part Status: Obsolete Categories: Discrete Semiconductor Products Case / Package: SMB ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Quantity per package: 3000 REACH Status: REACH Affected HTSUS: 8541.10.0080

Manufacturer: Diodes Incorporated
Win Source Part Number: 862908-B120BE-13
Features: Diode Schottky 20 V 1A Surface Mount SMB
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: DO-214AA, SMB
Package: Reel - TR
Mounting: Surface Mount
Part Status: Obsolete
Categories: Discrete Semiconductor Products
Case / Package: SMB
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
REACH Status: REACH Affected
HTSUS: 8541.10.0080

Buy Now Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
B120BE-13
Schottky Diodes & Rectifiers B120BE-13
Schottky Diodes & Rectifiers Schottky Rectifier

Schottky Diodes & Rectifiers Schottky Rectifier

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - B120BE-13 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
B120BE-13
Discrete Semiconductor Products - Diodes - Rectifiers B120BE-13
DIODE SCHOTTKY 20V 1A SMB

DIODE SCHOTTKY 20V 1A SMB

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Rectifiers Schottky Diodes Schottky Diodes Rectifiers
Product Number B120BE-13-ND 280-B120BE-13 862908-B120BE-13 B120BE-13 B120BE-13
Product Name Single Diodes Schottky 20V 1A Diode and Rectifier Diodes, Rectifiers - Single - B120BE-13 Schottky Diodes & Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
Tj -55 to 150 C (-67 to 302 F) -55 C (-67 F)
Unlock Full Specs
to access all available technical data