DIODES Incorporated Schottky 20V 1A Diode and Rectifier B120B-13

Description
DIODE SCHOTTKY 20V 1A SMB Product overview: B120B-13 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 20V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 20V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-B120B-13 can be used for catalog matching and distributor lookup.
Request a Quote
Description
DIODE SCHOTTKY 20V 1A SMB Product overview: B120B-13 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 20V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 20V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-B120B-13 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Schottky 20V 1A Diode and Rectifier
280-B120B-13
Schottky 20V 1A Diode and Rectifier 280-B120B-13
DIODE SCHOTTKY 20V 1A SMB Product overview: B120B-13 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 20V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 20V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-B120B-13 can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 20V 1A SMB Product overview: B120B-13 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 20V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 20V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-B120B-13 can be used for catalog matching and distributor lookup.

Supplier's Site
Diodes, Rectifiers - Single - B120B-13 - 1150491-B120B-13 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - B120B-13
1150491-B120B-13
Diodes, Rectifiers - Single - B120B-13 1150491-B120B-13
Manufacturer: Diodes Incorporated Win Source Part Number: 1150491-B120B-13 Manufacturer Homepage: www.diodes.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 1150491-B120B-13
Manufacturer Homepage: www.diodes.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance

Buy Now
Discrete Semiconductor Products - Diodes - Rectifiers - B120B-13 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
B120B-13
Discrete Semiconductor Products - Diodes - Rectifiers B120B-13
DIODE SCHOTTKY 20V 1A SMB

DIODE SCHOTTKY 20V 1A SMB

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Schottky Diodes Rectifiers
Product Number 280-B120B-13 1150491-B120B-13 B120B-13
Product Name Schottky 20V 1A Diode and Rectifier Diodes, Rectifiers - Single - B120B-13 Discrete Semiconductor Products - Diodes - Rectifiers
Package Tape & Reel (TR) SMB
Unlock Full Specs
to access all available technical data

Similar Products

Schottky Diodes & Rectifiers - 2442005P - RS Components, Ltd.
Specs
Package SMB; DO-214AA (SMB)
RoHS Compliant RoHS
Tj -55 C (-67 F)
View Details
Rectifier Diode - HR3FF30 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 70 amps
IF 3400 mA
trr 50 ns
View Details
General-purpose Schottky diode - BAS40W,115 - Nexperia B.V.
Specs
Applications Switching
Package SOT323; SOT323 SOT323
RoHS Compliant RoHS
View Details
7 suppliers
Specs
Life Cycle Stage Removed
VF 1.4 volts
View Details