DIODES Incorporated Single Diodes B120B-13-F

Description
Diode Schottky 20V 1A Surface Mount SMB
Request a Quote Datasheet
Description
Diode Schottky 20V 1A Surface Mount SMB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - B120B-FDITR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
B120B-FDITR-ND
Single Diodes B120B-FDITR-ND
Diode Schottky 20V 1A Surface Mount SMB

Diode Schottky 20V 1A Surface Mount SMB

Buy Now Datasheet
Single Diodes - B120B-FDIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
B120B-FDIDKR-ND
Single Diodes B120B-FDIDKR-ND
Diode Schottky 20V 1A Surface Mount SMB

Diode Schottky 20V 1A Surface Mount SMB

Buy Now Datasheet
Single Diodes - B120B-FDICT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
B120B-FDICT-ND
Single Diodes B120B-FDICT-ND
Diode Schottky 20V 1A Surface Mount SMB

Diode Schottky 20V 1A Surface Mount SMB

Buy Now Datasheet
Diodes, Rectifiers - Single - B120B-13-F - 010622-B120B-13-F - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - B120B-13-F
010622-B120B-13-F
Diodes, Rectifiers - Single - B120B-13-F 010622-B120B-13-F
Manufacturer: Diodes Incorporated Win Source Part Number: 010622-B120B-13-F Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 20V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 500mV @ 1A Current - Reverse Leakage @ Vr: 500μA @ 20V Capacitance @ Vr, F: 110pF @ 4V, 1MHz Operating Temperature - Junction: -65°C to 150°C Categories: Discrete Semiconductor Products Status: Active Case / Package: SMB Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 010622-B120B-13-F
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 20V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 500mV @ 1A
Current - Reverse Leakage @ Vr: 500μA @ 20V
Capacitance @ Vr, F: 110pF @ 4V, 1MHz
Operating Temperature - Junction: -65°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SMB
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
Schottky 20V 1A Diode and Rectifier
280-B120B-13-F
Schottky 20V 1A Diode and Rectifier 280-B120B-13-F
DIODE SCHOTTKY 20V 1A SMB Product overview: B120B-13-F from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 20V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 20V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-B120B-13-F can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 20V 1A SMB Product overview: B120B-13-F from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 20V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 20V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-B120B-13-F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - B120B-13-F - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
B120B-13-F
Single Diodes B120B-13-F
DIODE SCHOTTKY 20V 1A SMB

DIODE SCHOTTKY 20V 1A SMB

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
B120B-13-F
Schottky Diodes & Rectifiers B120B-13-F
Schottky Diodes & Rectifiers 20V 1A

Schottky Diodes & Rectifiers 20V 1A

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - B120B-13-F - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
B120B-13-F
Discrete Semiconductor Products - Diodes - Rectifiers B120B-13-F
DIODE SCHOTTKY 20V 1A SMB

DIODE SCHOTTKY 20V 1A SMB

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Schottky Diodes Rectifiers Schottky Diodes Schottky Diodes Rectifiers
Product Number B120B-FDITR-ND 010622-B120B-13-F 280-B120B-13-F B120B-13-F B120B-13-F B120B-13-F
Product Name Single Diodes Diodes, Rectifiers - Single - B120B-13-F Schottky 20V 1A Diode and Rectifier Single Diodes Schottky Diodes & Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
Tj -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 C (-85 F)
Unlock Full Specs
to access all available technical data