DIODES Incorporated Schottky 20V 1A Diode and Rectifier B120AE-13

Description
DIODE SCHOTTKY 20V 1A SMA Product overview: B120AE-13 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 20V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 20V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-B120AE-13 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE SCHOTTKY 20V 1A SMA Product overview: B120AE-13 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 20V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 20V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-B120AE-13 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky 20V 1A Diode and Rectifier - 280-B120AE-13 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 20V 1A Diode and Rectifier
280-B120AE-13
Schottky 20V 1A Diode and Rectifier 280-B120AE-13
DIODE SCHOTTKY 20V 1A SMA Product overview: B120AE-13 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 20V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 20V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-B120AE-13 can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 20V 1A SMA Product overview: B120AE-13 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 20V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 20V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-B120AE-13 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - B120AE-13-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
B120AE-13-ND
Single Diodes B120AE-13-ND
Diode Schottky 20V 1A Surface Mount SMA

Diode Schottky 20V 1A Surface Mount SMA

Buy Now Datasheet
Diodes, Rectifiers - Single - B120AE-13 - 862907-B120AE-13 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - B120AE-13
862907-B120AE-13
Diodes, Rectifiers - Single - B120AE-13 862907-B120AE-13
Manufacturer: Diodes Incorporated Win Source Part Number: 862907-B120AE-13 Features: Diode Schottky 20 V 1A Surface Mount SMA Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: DO-214AC, SMA Package: Reel - TR Mounting: Surface Mount Part Status: Obsolete Categories: Discrete Semiconductor Products Case / Package: SMA ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Limited Quantity per package: 5000 REACH Status: REACH Affected HTSUS: 8541.10.0080

Manufacturer: Diodes Incorporated
Win Source Part Number: 862907-B120AE-13
Features: Diode Schottky 20 V 1A Surface Mount SMA
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: DO-214AC, SMA
Package: Reel - TR
Mounting: Surface Mount
Part Status: Obsolete
Categories: Discrete Semiconductor Products
Case / Package: SMA
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
REACH Status: REACH Affected
HTSUS: 8541.10.0080

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - B120AE-13 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
B120AE-13
Discrete Semiconductor Products - Diodes - Rectifiers B120AE-13
DIODE SCHOTTKY 20V 1A SMA

DIODE SCHOTTKY 20V 1A SMA

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
B120AE-13
Schottky Diodes & Rectifiers B120AE-13
Schottky Diodes & Rectifiers Schottky Rectifier

Schottky Diodes & Rectifiers Schottky Rectifier

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Rectifiers Diodes Schottky Diodes Rectifiers Schottky Diodes
Product Number 280-B120AE-13 B120AE-13-ND 862907-B120AE-13 B120AE-13 B120AE-13
Product Name Schottky 20V 1A Diode and Rectifier Single Diodes Diodes, Rectifiers - Single - B120AE-13 Discrete Semiconductor Products - Diodes - Rectifiers Schottky Diodes & Rectifiers
Package Tape & Reel (TR) SMA; SMA SMA
Unlock Full Specs
to access all available technical data

Similar Products

High Current Power Rectifiers - HRSET050219 - Micross Components, Inc.
Specs
IFSM 500 amps
IF 40000 mA
trr 150 ns
View Details
Specs
Life Cycle Stage Removed
VF 1.25 volts
View Details
Diode and Rectifier - 284-BAR64-02VH6327 - ERSAELECTRONICS PTE. LTD.
View Details
2 suppliers