DIODES Incorporated Single Diodes B1100AE-13

Description
Diode Schottky 100V 1A Surface Mount SMA
Request a Quote Datasheet
Description
Diode Schottky 100V 1A Surface Mount SMA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - B1100AE-13-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
B1100AE-13-ND
Single Diodes B1100AE-13-ND
Diode Schottky 100V 1A Surface Mount SMA

Diode Schottky 100V 1A Surface Mount SMA

Buy Now Datasheet
Schottky 100V 1A Diode and Rectifier - 280-B1100AE-13 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 100V 1A Diode and Rectifier
280-B1100AE-13
Schottky 100V 1A Diode and Rectifier 280-B1100AE-13
DIODE SCHOTTKY 100V 1A SMA Product overview: B1100AE-13 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 100V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-B1100AE-13 can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 100V 1A SMA Product overview: B1100AE-13 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 100V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-B1100AE-13 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - B1100AE-13 - 862893-B1100AE-13 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - B1100AE-13
862893-B1100AE-13
Diodes, Rectifiers - Single - B1100AE-13 862893-B1100AE-13
Manufacturer: Diodes Incorporated Win Source Part Number: 862893-B1100AE-13 Features: Diode Schottky 100 V 1A Surface Mount SMA Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: DO-214AC, SMA Package: Reel - TR Mounting: Surface Mount Part Status: Obsolete Categories: Discrete Semiconductor Products Case / Package: SMA ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Quantity per package: 5000 REACH Status: REACH Affected HTSUS: 8541.10.0080

Manufacturer: Diodes Incorporated
Win Source Part Number: 862893-B1100AE-13
Features: Diode Schottky 100 V 1A Surface Mount SMA
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: DO-214AC, SMA
Package: Reel - TR
Mounting: Surface Mount
Part Status: Obsolete
Categories: Discrete Semiconductor Products
Case / Package: SMA
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
REACH Status: REACH Affected
HTSUS: 8541.10.0080

Buy Now Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
B1100AE-13
Schottky Diodes & Rectifiers B1100AE-13
Schottky Diodes & Rectifiers Schottky Rectifier

Schottky Diodes & Rectifiers Schottky Rectifier

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single - B1100AE-13 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers - Single
B1100AE-13
Discrete Semiconductor Products - Diodes - Rectifiers - Single B1100AE-13
Discrete Semiconductor Products - Diodes - Rectifiers - Single

Discrete Semiconductor Products - Diodes - Rectifiers - Single

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Rectifiers Schottky Diodes Schottky Diodes Rectifiers
Product Number B1100AE-13-ND 280-B1100AE-13 862893-B1100AE-13 B1100AE-13 B1100AE-13
Product Name Single Diodes Schottky 100V 1A Diode and Rectifier Diodes, Rectifiers - Single - B1100AE-13 Schottky Diodes & Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers - Single
Tj -55 to 150 C (-67 to 302 F) -55 C (-67 F)
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diode - 1N5614 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 30 amps
IF 2000 mA
trr 2000 ns
View Details
B48-2 and B48-2T Series B482H-2 Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
Dual high-voltage switching diodes - BAV23S,235 - Nexperia B.V.
Specs
Diode Applications Switching; High Voltage
RoHS Compliant RoHS
VF 1 to 1.00E-3 volts
View Details
4 suppliers
40V 120MA SOT23 Diode and Rectifier - 286-BAS4006E6327HTSA1 - ERSAELECTRONICS PTE. LTD.
Specs
Package Tape & Reel (TR)
RoHS Compliant RoHS
Tj -55 C (-67 F)
View Details
9 suppliers