DIODES Incorporated Schottky SMD 40V 0.5A Diode and Rectifier B0540WS-7-F

Description
SURFACE MOUNT SCHOTTKY BARRIER RECTIFIER / Rectifier Diode Schottky 40V 0.5A 2-Pin SOD-323 T/R Product overview: B0540WS-7-F from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, SMD, 40V, 0.5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 40V, 0.5A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-B0540WS-7-F can be used for catalog matching and distributor lookup.
Request a Quote
Description
SURFACE MOUNT SCHOTTKY BARRIER RECTIFIER / Rectifier Diode Schottky 40V 0.5A 2-Pin SOD-323 T/R Product overview: B0540WS-7-F from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, SMD, 40V, 0.5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 40V, 0.5A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-B0540WS-7-F can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Schottky SMD 40V 0.5A Diode and Rectifier - 280-B0540WS-7-F - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky SMD 40V 0.5A Diode and Rectifier
280-B0540WS-7-F
Schottky SMD 40V 0.5A Diode and Rectifier 280-B0540WS-7-F
SURFACE MOUNT SCHOTTKY BARRIER RECTIFIER / Rectifier Diode Schottky 40V 0.5A 2-Pin SOD-323 T/R Product overview: B0540WS-7-F from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, SMD, 40V, 0.5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 40V, 0.5A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-B0540WS-7-F can be used for catalog matching and distributor lookup.

SURFACE MOUNT SCHOTTKY BARRIER RECTIFIER / Rectifier Diode Schottky 40V 0.5A 2-Pin SOD-323 T/R Product overview: B0540WS-7-F from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, SMD, 40V, 0.5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 40V, 0.5A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-B0540WS-7-F can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - 221937-B0540WS-7-F - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
221937-B0540WS-7-F
Discrete Semiconductor Products 221937-B0540WS-7-F
Manufacturer: Diodes Incorporated Win Source Part Number: 221937-B0540WS-7-F Category: Discrete Semiconductor Products Family: Diodes,Rectifiers - Single Family Name: B0540WS Alternative Parts (Cross-Reference): B0540WS-7; RB561VM-40; RB560VM-40FHTE-17; RB560VM-40; Introduction Date: April 26, 2005 ECCN: EAR99 Estimated EOL Date: Not Applicable Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 221937-B0540WS-7-F
Category: Discrete Semiconductor Products
Family: Diodes,Rectifiers - Single
Family Name: B0540WS
Alternative Parts (Cross-Reference): B0540WS-7; RB561VM-40; RB560VM-40FHTE-17; RB560VM-40;
Introduction Date: April 26, 2005
ECCN: EAR99
Estimated EOL Date: Not Applicable
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Rectifiers Schottky Diodes
Product Number 280-B0540WS-7-F 221937-B0540WS-7-F
Product Name Schottky SMD 40V 0.5A Diode and Rectifier Discrete Semiconductor Products
Unlock Full Specs
to access all available technical data