DIODES Incorporated Single Diodes B0530WSQ-7-F

Description
DIODE SCHOTTKY 30V 500MA SOD323
Request a Quote Datasheet
Description
DIODE SCHOTTKY 30V 500MA SOD323
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 31-B0530WSQ-7-FCT-ND - DigiKey
Thief River Falls, MN, United States
DIODE SCHOTTKY 30V 500MA SOD323

DIODE SCHOTTKY 30V 500MA SOD323

Buy Now Datasheet
Single Diodes - 31-B0530WSQ-7-FDKR-ND - DigiKey
Thief River Falls, MN, United States
DIODE SCHOTTKY 30V 500MA SOD323

DIODE SCHOTTKY 30V 500MA SOD323

Buy Now Datasheet
Single Diodes - 31-B0530WSQ-7-FTR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 30V 500mA Surface Mount SOD-323

Diode Schottky 30V 500mA Surface Mount SOD-323

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1047305-B0530WSQ-7-F - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1047305-B0530WSQ-7-F
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1047305-B0530WSQ-7-F
Win Source Part Number: 1047305-B0530WSQ-7-F Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Series: Automotive, AEC-Q101 Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 30 V Current - Average Rectified (Io): 500mA Voltage - Forward (Vf) (Max) @ If: 450 mV @ 500 mA Current - Reverse Leakage @ Vr: 500 µA @ 30 V Capacitance @ Vr, F: 58pF @ 0V, 1MHz Operating Temperature - Junction: -40°C ~ 125°C Package / Case: SC-76, SOD-323 Supplier Device Package: SOD-323 Alternative Parts (Cross-Reference): LL4150GS18; LS4150GS08; LS4150GS18; ZLLS410TA; ZLLS400TA; ZLLS400QTAB0530WSQ7F ; ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0070 Mfr: Diodes Incorporated Base Product Number: B0530

Win Source Part Number: 1047305-B0530WSQ-7-F
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Series: Automotive, AEC-Q101
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel (TR)
Standard Package: 3,000
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 30 V
Current - Average Rectified (Io): 500mA
Voltage - Forward (Vf) (Max) @ If: 450 mV @ 500 mA
Current - Reverse Leakage @ Vr: 500 µA @ 30 V
Capacitance @ Vr, F: 58pF @ 0V, 1MHz
Operating Temperature - Junction: -40°C ~ 125°C
Package / Case: SC-76, SOD-323
Supplier Device Package: SOD-323
Alternative Parts (Cross-Reference): LL4150GS18; LS4150GS08; LS4150GS18; ZLLS410TA; ZLLS400TA; ZLLS400QTAB0530WSQ7F;
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0070
Mfr: Diodes Incorporated
Base Product Number: B0530

Buy Now Datasheet
Schottky 30V 500MA Diode and Rectifier - 280-B0530WSQ-7-F - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 30V 500MA Diode and Rectifier
280-B0530WSQ-7-F
Schottky 30V 500MA Diode and Rectifier 280-B0530WSQ-7-F
DIODE SCHOTTKY 30V 500MA SOD323 Product overview: B0530WSQ-7-F from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 500MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 500MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-B0530WSQ-7-F can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 30V 500MA SOD323 Product overview: B0530WSQ-7-F from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 500MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 500MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-B0530WSQ-7-F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - B0530WSQ-7-F - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
B0530WSQ-7-F
Single Diodes B0530WSQ-7-F
DIODE SCHOTTKY 30V 500MA SOD323

DIODE SCHOTTKY 30V 500MA SOD323

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - B0530WSQ-7-F - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
B0530WSQ-7-F
Discrete Semiconductor Products - Diodes - Rectifiers B0530WSQ-7-F
DIODE SCHOTTKY 30V 500MA SOD323

DIODE SCHOTTKY 30V 500MA SOD323

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
B0530WSQ-7-F
Schottky Diodes & Rectifiers B0530WSQ-7-F
Schottky Diodes & Rectifiers 30V SBR 0.5A 0.45Vf 500uA

Schottky Diodes & Rectifiers 30V SBR 0.5A 0.45Vf 500uA

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Diodes Schottky Diodes Rectifiers Schottky Diodes Rectifiers Schottky Diodes
Product Number 31-B0530WSQ-7-FCT-ND 1047305-B0530WSQ-7-F 280-B0530WSQ-7-F B0530WSQ-7-F B0530WSQ-7-F B0530WSQ-7-F
Product Name Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers - Single Schottky 30V 500MA Diode and Rectifier Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers Schottky Diodes & Rectifiers
Tj -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 C (-40 F)
Unlock Full Specs
to access all available technical data