DIODES Incorporated Single Diodes B0530W-7

Description
Diode Schottky 30V 500mA Surface Mount SOD-123
Request a Quote Datasheet
Description
Diode Schottky 30V 500mA Surface Mount SOD-123
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - B0530WDITR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
B0530WDITR-ND
Single Diodes B0530WDITR-ND
Diode Schottky 30V 500mA Surface Mount SOD-123

Diode Schottky 30V 500mA Surface Mount SOD-123

Buy Now Datasheet
Singapore, Singapore
Schottky 30V 500MA Diode and Rectifier
280-B0530W-7
Schottky 30V 500MA Diode and Rectifier 280-B0530W-7
DIODE SCHOTTKY 30V 500MA SOD123 Product overview: B0530W-7 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 500MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 500MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-B0530W-7 can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 30V 500MA SOD123 Product overview: B0530W-7 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 500MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 500MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-B0530W-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - B0530W-7 - 1150447-B0530W-7 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - B0530W-7
1150447-B0530W-7
Diodes, Rectifiers - Single - B0530W-7 1150447-B0530W-7
Manufacturer: Diodes Incorporated Win Source Part Number: 1150447-B0530W-7 Manufacturer Homepage: www.diodes.com Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Sufficient

Manufacturer: Diodes Incorporated
Win Source Part Number: 1150447-B0530W-7
Manufacturer Homepage: www.diodes.com
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Sufficient

Buy Now
Discrete Semiconductor Products - Diodes - Rectifiers - B0530W-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
B0530W-7
Discrete Semiconductor Products - Diodes - Rectifiers B0530W-7
DIODE SCHOTTKY 30V 500MA SOD123

DIODE SCHOTTKY 30V 500MA SOD123

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Rectifiers Schottky Diodes Rectifiers
Product Number B0530WDITR-ND 280-B0530W-7 1150447-B0530W-7 B0530W-7
Product Name Single Diodes Schottky 30V 500MA Diode and Rectifier Diodes, Rectifiers - Single - B0530W-7 Discrete Semiconductor Products - Diodes - Rectifiers
Tj -65 to 125 C (-85 to 257 F) -65 C (-85 F)
Unlock Full Specs
to access all available technical data