DIODES Incorporated Diodes, Rectifiers - Single - B0520WS-7 B0520WS-7

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 744541-B0520WS-7 Manufacturer Homepage: www.diodes.com Reference case: SOD323 Reference Date Code: 15+ Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 744541-B0520WS-7 Manufacturer Homepage: www.diodes.com Reference case: SOD323 Reference Date Code: 15+ Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - B0520WS-7 - 744541-B0520WS-7 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - B0520WS-7
744541-B0520WS-7
Diodes, Rectifiers - Single - B0520WS-7 744541-B0520WS-7
Manufacturer: Diodes Incorporated Win Source Part Number: 744541-B0520WS-7 Manufacturer Homepage: www.diodes.com Reference case: SOD323 Reference Date Code: 15+ Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 744541-B0520WS-7
Manufacturer Homepage: www.diodes.com
Reference case: SOD323
Reference Date Code: 15+
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance

Buy Now
Schottky 20V 500MA Diode and Rectifier - 280-B0520WS-7 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 20V 500MA Diode and Rectifier
280-B0520WS-7
Schottky 20V 500MA Diode and Rectifier 280-B0520WS-7
DIODE SCHOTTKY 20V 500MA SOD323 Product overview: B0520WS-7 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 20V, 500MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 20V, 500MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-B0520WS-7 can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 20V 500MA SOD323 Product overview: B0520WS-7 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 20V, 500MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 20V, 500MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-B0520WS-7 can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - Diodes - Rectifiers - B0520WS-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
B0520WS-7
Discrete Semiconductor Products - Diodes - Rectifiers B0520WS-7
DIODE SCHOTTKY 20V 500MA SOD323

DIODE SCHOTTKY 20V 500MA SOD323

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Schottky Diodes Rectifiers Rectifiers
Product Number 744541-B0520WS-7 280-B0520WS-7 B0520WS-7
Product Name Diodes, Rectifiers - Single - B0520WS-7 Schottky 20V 500MA Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers
Package Tape & Reel (TR)
Unlock Full Specs
to access all available technical data

Similar Products

Schottky Diodes & Rectifiers - 2548694 - RS Components, Ltd.
Specs
Package PowerDI5
RoHS Compliant RoHS
Tj -55 C (-67 F)
View Details
Rectifier Diode - 1N5420 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 80 amps
IF 4500 mA
trr 400 ns
View Details
40 V, 200 mA Schottky barrier dual diode - BAT721A,215 - Nexperia B.V.
Specs
Applications Switching
Package SOT23; SOT23 SOT23
RoHS Compliant RoHS
View Details
6 suppliers
B48-2 and B48-2T Series B484G-2T Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details