DIODES Incorporated Single Diodes B0520LWQ-7-F

Description
Diode Schottky 20V 500mA Surface Mount SOD-123
Request a Quote Datasheet
Description
Diode Schottky 20V 500mA Surface Mount SOD-123
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - B0520LWQ-7-FDIDKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 20V 500mA Surface Mount SOD-123

Diode Schottky 20V 500mA Surface Mount SOD-123

Buy Now Datasheet
Single Diodes - B0520LWQ-7-FDICT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
B0520LWQ-7-FDICT-ND
Single Diodes B0520LWQ-7-FDICT-ND
Diode Schottky 20V 500mA Surface Mount SOD-123

Diode Schottky 20V 500mA Surface Mount SOD-123

Buy Now Datasheet
Single Diodes - B0520LWQ-7-FDITR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
B0520LWQ-7-FDITR-ND
Single Diodes B0520LWQ-7-FDITR-ND
Diode Schottky 20V 500mA Surface Mount SOD-123

Diode Schottky 20V 500mA Surface Mount SOD-123

Buy Now Datasheet
Diodes, Rectifiers - Single - B0520LWQ-7-F - 862865-B0520LWQ-7-F - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - B0520LWQ-7-F
862865-B0520LWQ-7-F
Diodes, Rectifiers - Single - B0520LWQ-7-F 862865-B0520LWQ-7-F
Manufacturer: Diodes Incorporated Win Source Part Number: 862865-B0520LWQ-7-F Series: Automotive, AEC-Q101 Features: Diode Schottky 20 V 500mA Surface Mount SOD-123 Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: SOD-123 Package: Reel - TR Mounting: Surface Mount Family Name: B0520 Categories: Discrete Semiconductor Products Case / Package: SOD-123 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 38 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0070 Other Part Number: B0520LWQ-7-FDITR, B0520LWQ-7-F-ND, B0520LWQ-7-FDIDKR, B0520LWQ-7-FDICT

Manufacturer: Diodes Incorporated
Win Source Part Number: 862865-B0520LWQ-7-F
Series: Automotive, AEC-Q101
Features: Diode Schottky 20 V 500mA Surface Mount SOD-123
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: SOD-123
Package: Reel - TR
Mounting: Surface Mount
Family Name: B0520
Categories: Discrete Semiconductor Products
Case / Package: SOD-123
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 38 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0070
Other Part Number: B0520LWQ-7-FDITR, B0520LWQ-7-F-ND, B0520LWQ-7-FDIDKR, B0520LWQ-7-FDICT

Buy Now Datasheet
Schottky 20V 500MA Diode and Rectifier - 280-B0520LWQ-7-F - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 20V 500MA Diode and Rectifier
280-B0520LWQ-7-F
Schottky 20V 500MA Diode and Rectifier 280-B0520LWQ-7-F
DIODE SCHOTTKY 20V 500MA SOD123 Product overview: B0520LWQ-7-F from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 20V, 500MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 20V, 500MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-B0520LWQ-7-F can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 20V 500MA SOD123 Product overview: B0520LWQ-7-F from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 20V, 500MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 20V, 500MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-B0520LWQ-7-F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
B0520LWQ-7-F
Schottky Diodes & Rectifiers B0520LWQ-7-F
Schottky Diodes & Rectifiers Schottky Rectifier

Schottky Diodes & Rectifiers Schottky Rectifier

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - B0520LWQ-7-F - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
B0520LWQ-7-F
Discrete Semiconductor Products - Diodes - Rectifiers B0520LWQ-7-F
DIODE SCHOTTKY 20V 500MA SOD123

DIODE SCHOTTKY 20V 500MA SOD123

Supplier's Site
Single Diodes - B0520LWQ-7-F - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
B0520LWQ-7-F
Single Diodes B0520LWQ-7-F
DIODE SCHOTTKY 20V 500MA SOD123

DIODE SCHOTTKY 20V 500MA SOD123

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Diodes Schottky Diodes Rectifiers Schottky Diodes Rectifiers Schottky Diodes
Product Number B0520LWQ-7-FDIDKR-ND 862865-B0520LWQ-7-F 280-B0520LWQ-7-F B0520LWQ-7-F B0520LWQ-7-F B0520LWQ-7-F
Product Name Single Diodes Diodes, Rectifiers - Single - B0520LWQ-7-F Schottky 20V 500MA Diode and Rectifier Schottky Diodes & Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers Single Diodes
Tj -65 to 125 C (-85 to 257 F) -65 C (-85 F)
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Assembly - FP100UF - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Package Fat Pack
Life Cycle Stage Maturity
IO 1.3 to 2.2 amps
View Details
Bridge Rectifiers - CC1968-ND - DigiKey
Sensata Technologies
Specs
Rectifier Configuration / Technology Bridge
Package B48 Module
Tj -40 to 125 C (-40 to 257 F)
View Details
3 suppliers
Rectifier Diode - 1N5616US - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 30 amps
IF 2000 mA
trr 2000 ns
View Details
Low-leakage diode - BAS116LYL - Nexperia B.V.
Specs
Diode Applications Switching; Low Leakage
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
6 suppliers