Manufacturer: Diodes Incorporated
Win Source Part Number: 802743-AZV5001RA4-7
Packaging: Reel
Applications: Consumer Audio
Function: Detection Switch
Number of Channels: 1
Supplier Device Package: X2-DFN1210-6
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 6-XFDFN
Popularity: High
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 5,000
MSL Level: 3 (168 Hours)
Supply Voltage (V): 1.6V ~ 5V
Audio Detection Switch 1 Channel X2-DFN1210-6
| Win Source Electronics | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips |
| Product Number | 802743-AZV5001RA4-7 | AZV5001RA4-7 |
| Product Name | Audio Special Purpose - AZV5001RA4-7 | Audio Special Purpose |
| Supply Voltage (VS) | 1.6 to 5 volts | 1.6 to 5 volts |