DIODES Incorporated Linear Comparator IC AZV393MMTR-E1

Description
IC COMPARATOR 2 GEN PUR 8MSOP Product overview: AZV393MMTR-E1 from Diodes Incorporated is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-AZV393MMTR-E1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC COMPARATOR 2 GEN PUR 8MSOP Product overview: AZV393MMTR-E1 from Diodes Incorporated is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-AZV393MMTR-E1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Linear Comparator IC
692-AZV393MMTR-E1
Linear Comparator IC 692-AZV393MMTR-E1
IC COMPARATOR 2 GEN PUR 8MSOP Product overview: AZV393MMTR-E1 from Diodes Incorporated is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-AZV393MMTR-E1 can be used for catalog matching and distributor lookup.

IC COMPARATOR 2 GEN PUR 8MSOP Product overview: AZV393MMTR-E1 from Diodes Incorporated is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-AZV393MMTR-E1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Linear - Linear - Comparators - AZV393MMTR-E1 - 1021285-AZV393MMTR-E1 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Comparators - AZV393MMTR-E1
1021285-AZV393MMTR-E1
Linear - Linear - Comparators - AZV393MMTR-E1 1021285-AZV393MMTR-E1
Manufacturer: Diodes Incorporated Win Source Part Number: 1021285-AZV393MMTR-E 1 Packaging: Reel - TR Type: General Purpose Mounting: SMD (SMT) Output Type: Open Collector Number of Elements: 2 Current - Quiescent (Max): 200μA Voltage - Input Offset (Max): 7mV @ 5V Current - Input Bias (Max): 250nA @ 5V Current - Output (Typ): 84mA @ 5V Propagation Delay (Max): 450ns Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-MSOP Supply Voltage - Operating: 2.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 1021285-AZV393MMTR-E1
Packaging: Reel - TR
Type: General Purpose
Mounting: SMD (SMT)
Output Type: Open Collector
Number of Elements: 2
Current - Quiescent (Max): 200μA
Voltage - Input Offset (Max): 7mV @ 5V
Current - Input Bias (Max): 250nA @ 5V
Current - Output (Typ): 84mA @ 5V
Propagation Delay (Max): 450ns
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-MSOP
Supply Voltage - Operating: 2.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Comparators - AZV393MMTR-E1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Comparators
AZV393MMTR-E1
Comparators AZV393MMTR-E1
Comparator General Purpose Open-Collector 8-MSOP

Comparator General Purpose Open-Collector 8-MSOP

Buy Now Datasheet
Sheung Wan, Hong Kong
Analog Comparators
AZV393MMTR-E1
Analog Comparators AZV393MMTR-E1
Analog Comparators Comparator

Analog Comparators Comparator

Buy Now Datasheet
Linear - Comparators - AZV393MMTR-E1 - Lingto Electronic Limited
Shenzhen, China
Linear - Comparators
AZV393MMTR-E1
Linear - Comparators AZV393MMTR-E1
IC OP AMP GP DUAL 8-MSOP

IC OP AMP GP DUAL 8-MSOP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category Analog Comparators Analog Comparators Analog Comparators Operational Amplifiers Analog Comparators
Product Number 692-AZV393MMTR-E1 1021285-AZV393MMTR-E1 AZV393MMTR-E1 AZV393MMTR-E1 AZV393MMTR-E1
Product Name Linear Comparator IC Linear - Linear - Comparators - AZV393MMTR-E1 Comparators Analog Comparators Linear - Comparators
RoHS Compliant RoHS RoHS
Supply Voltage (VS) ? to 5.5 volts 2.5 to 5.5 volts
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type Tape & Reel (TR) SOP; MSOP; 8-MSOP SSOP; SOP; MSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

LM211 Differential Comparator With Strobes - LM211P - Texas Instruments
Specs
RoHS Compliant RoHS
Supply Voltage (VS) 3.5 to 30 volts
VOS 3 millivolts
View Details
8 suppliers
Instrumentation, OP Amps, Buffer Amps - ALD1724ESAL - Quarktwin Technology Ltd.
Specs
Standards RoHS
Life Cycle Stage Active
View Details
3 suppliers
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 5962-9313101M2A - Lingto Electronic Limited
Specs
Source Current (IS) 16.5 milliamps
Bandwidth 140 MHz
View Details