Manufacturer: Diodes Incorporated
Win Source Part Number: 1021284-AZV358MTR-E1
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 1 V/μs
Current - Input Bias: 11nA
Voltage - Input Offset: 1.7mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 2.7 V to 5.5 V
Operating Supply Current: 140μA
Channel Output Current: 30mA
Gain Bandwidth Product (GBP): 1MHz
Alternative Parts (Cross-Reference): LMV358Q1MAX/NOPB; AZV358M-E1; AZV358MTR-E1; AZV358M-G1;
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
IC OPAMP GP 2 CIRCUIT 8SOIC Product overview: AZV358MTR-E1 from Diodes Incorporated is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-AZV358MTR-E1 can be used for catalog matching and distributor lookup.
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SOIC
IC OPAMP GP 2 CIRCUIT 8SOIC
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SOIC
IC OPAMP GP 2 CIRCUIT 8SOIC
Operational Amplifiers - Op Amps Dual LV RtoR OpAmp 2.7V to 5.5V 1Mhz
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 1021284-AZV358MTR-E1 | 687-AZV358MTR-E1 | AZV358MTR-E1DI-ND | AZV358MTR-E1 | AZV358MTR-E1 | AZV358MTR-E1 | AZV358MTR-E1 |
| Product Name | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - AZV358MTR-E1 | Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Operational Amplifiers - Op Amps |
| Supply Voltage (VS) | 2.7 to 5.5 volts | 2.7 volts | |||||
| Source Current (IS) | 0.1400 milliamps | 0.2100 milliamps | 0.2100 milliamps | 0.2100 milliamps | |||
| VOS | 1.7 millivolts | 1.7 millivolts | |||||
| IBIAS | 0.0110 µA | 0.0150 µA | |||||
| GBW | 1 MHz | 1 MHz |