The AZV358GTR-E1 is a dual low voltage operational amplifier designed for applications requiring rail-to-rail output swing. It operates within a supply voltage range of 2.7V to 5.5V and features a bandwidth of 1MHz with a slew rate of 1V/µs, making it suitable for low power and low voltage applications. The device is built using a BiCMOS process, which enhances noise performance and reduces input offset voltage. The input common-mode voltage range extends to ground, and the amplifier exhibits low supply current consumption of 210µA at 5V. It is available in compact TSSOP-8 and MSOP-8 packages, facilitating space-saving designs in portable electronic devices. The AZV358GTR-E1 is rated for an industrial temperature range of -40°C to +85°C, ensuring reliability in various environments. Applications include active filters, cellular phones, and battery-powered systems.
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-TSSOP
IC OPAMP GP 2 CIRCUIT 8TSSOP
IC OPAMP GP 2 CIRCUIT 8TSSOP
Operational Amplifiers - Op Amps Comparator
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-TSSOP
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | AZV358GTR-E1-ND | AZV358GTR-E1 | AZV358GTR-E1 | AZV358GTR-E1 | AZV358GTR-E1 |
| Product Name | Instrumentation, Op Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps | Instrumentation, OP Amps, Buffer Amps |
| Features | Rail-Rail-Out | ||||
| Source Current (IS) | 0.2100 milliamps | 0.2100 milliamps | 0.2100 milliamps | ||
| Slew Rate | 1 V/µs | 1.00E-6 V/µs | 1 V/µs | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||
| Package Type | TSSOP; "8-TSSOP (0.173"", 4.40mm Width)" | Surface Mount | SSOP; SOP; TSSOP; 8-TSSOP (0.173\", 4.40mm Width) |