Manufacturer: Diodes Incorporated
Win Source Part Number: 048773-AZV331KTR-E1
Packaging: Reel - TR
Type: General Purpose
Mounting: SMD (SMT)
Output Type: Open Collector
Number of Elements: 1
Current - Quiescent (Max): 120μA
Voltage - Input Offset (Max): 7mV @ 5V
Current - Input Bias (Max): 250nA @ 5V
Current - Output (Typ): 84mA @ 5V
Propagation Delay (Max): 450ns
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: SOT-23-5
Supply Voltage - Operating: 2.2 V to 5.5 V
Alternative Parts (Cross-Reference): LMV331IDBVR; LMV331W5-7; AZV331KTR-G1;
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial, Test & Measurement
IC COMPARATOR 1 GEN PUR SOT23-5 Product overview: AZV331KTR-E1 from Diodes Incorporated is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, SOT23. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-AZV331KTR-E1 can be used for catalog matching and distributor lookup.
IC OP AMP GP LOW VOLT SOT23-5
Analog Comparators Comparator
Comparator General Purpose Open-Collector SOT-23-5
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Analog Comparators | Analog Comparators | Analog Comparators | Operational Amplifiers | Analog Comparators |
| Product Number | 048773-AZV331KTR-E1 | 692-AZV331KTR-E1 | AZV331KTR-E1 | AZV331KTR-E1 | AZV331KTR-E1 |
| Product Name | Linear - Linear - Comparators - AZV331KTR-E1 | SOT23 Linear Comparator IC | Linear - Comparators | Analog Comparators | Comparators |
| Supply Voltage (VS) | 2.2 to 5.5 volts | ? to 5.5 volts | |||
| VOS | 7 millivolts | 7 millivolts | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | ||
| Logic Output | Open Collector |