IC COMPARATOR 1 GEN PUR SC70-5 Product overview: AZV331KSTR-G1 from Diodes Incorporated is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-AZV331KSTR-G1 can be used for catalog matching and distributor lookup.
Manufacturer: Diodes Incorporated
Win Source Part Number: 039517-AZV331KSTR-G1
Packaging: Reel - TR
Type: General Purpose
Mounting: SMD (SMT)
Output Type: Open Collector
Number of Elements: 1
Current - Quiescent (Max): 120μA
Voltage - Input Offset (Max): 7mV @ 5V
Current - Input Bias (Max): 250nA @ 5V
Current - Output (Typ): 84mA @ 5V
Propagation Delay (Max): 450ns
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: SC-70-5
Supply Voltage - Operating: 2.2 V to 5.5 V
Alternative Parts (Cross-Reference): LMV331IDCKR; LMV331SE-7; AZV331KSTR-E1;
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
Application Field: Used in Automation & Process Control, Sensing & Instrumentation, Computers & Computer Peripherals, Test & Measurement
Analog Comparators Single LV Comp 60uA 2.5V to 5.5V 200mV
IC COMP GP LOW VOLT SC70-5
Comparator General Purpose Open-Collector SC-70-5
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Analog Comparators | Analog Comparators | Operational Amplifiers | Analog Comparators | Analog Comparators |
| Product Number | 692-AZV331KSTR-G1 | 039517-AZV331KSTR-G1 | AZV331KSTR-G1 | AZV331KSTR-G1 | AZV331KSTR-G1 |
| Product Name | Linear Comparator IC | Linear - Linear - Comparators - AZV331KSTR-G1 | Analog Comparators | Linear - Comparators | Comparators |
| RoHS Compliant | RoHS | RoHS | |||
| Supply Voltage (VS) | ? to 5.5 volts | 2.2 to 5.5 volts | |||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Package Type | Tape & Reel (TR) | SC-70; SC-70-5 | SSOP; SOP; SOT; TSSOP; SC-70; 5-TSSOP, SC-70-5, SOT-353 |