DIODES Incorporated Linear Comparator IC AZV331KSTR-E1

Description
IC COMPARATOR 1 GEN PUR SC70-5 Product overview: AZV331KSTR-E1 from Diodes Incorporated is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-AZV331KSTR-E1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC COMPARATOR 1 GEN PUR SC70-5 Product overview: AZV331KSTR-E1 from Diodes Incorporated is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-AZV331KSTR-E1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Linear Comparator IC
692-AZV331KSTR-E1
Linear Comparator IC 692-AZV331KSTR-E1
IC COMPARATOR 1 GEN PUR SC70-5 Product overview: AZV331KSTR-E1 from Diodes Incorporated is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-AZV331KSTR-E1 can be used for catalog matching and distributor lookup.

IC COMPARATOR 1 GEN PUR SC70-5 Product overview: AZV331KSTR-E1 from Diodes Incorporated is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-AZV331KSTR-E1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Comparators - 960953-AZV331KSTR-E1 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Linear - Comparators
960953-AZV331KSTR-E1
Integrated Circuits (ICs) - Linear - Comparators 960953-AZV331KSTR-E1
Win Source Part Number: 960953-AZV331KSTR-E1 Category: Integrated Circuits (ICs)>Linear - Comparators Type: General Purpose Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Output Type: Open Collector Number of Elements: 1 Current - Quiescent (Max): 120µA Voltage - Supply, Single/Dual (±): 2.2V ~ 5.5V Voltage - Input Offset (Max): 7mV @ 5V Current - Input Bias (Max): 0.25µA @ 5V Current - Output (Typ): 84mA @ 5V Propagation Delay (Max): 450ns Package / Case: 5-TSSOP, SC-70-5, SOT-353 Supplier Device Package: SC-70-5 Temperature Range - Operating: -40°C ~ 85°C Alternative Parts (Cross-Reference): LMV331IDCKR; LMV331ILT; LMV339IDT; LMV331M5/NOPB; LM2903M/NOPB; LMV331ICT; LM339M/NOPB; ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.33.0001 Mfr: Diodes Incorporated Base Product Number: AZV331 Product Status: Obsolete

Win Source Part Number: 960953-AZV331KSTR-E1
Category: Integrated Circuits (ICs)>Linear - Comparators
Type: General Purpose
Package: Tape & Reel (TR)
Standard Package: 3,000
Mounting: SMD (SMT)
Output Type: Open Collector
Number of Elements: 1
Current - Quiescent (Max): 120µA
Voltage - Supply, Single/Dual (±): 2.2V ~ 5.5V
Voltage - Input Offset (Max): 7mV @ 5V
Current - Input Bias (Max): 0.25µA @ 5V
Current - Output (Typ): 84mA @ 5V
Propagation Delay (Max): 450ns
Package / Case: 5-TSSOP, SC-70-5, SOT-353
Supplier Device Package: SC-70-5
Temperature Range - Operating: -40°C ~ 85°C
Alternative Parts (Cross-Reference): LMV331IDCKR; LMV331ILT; LMV339IDT; LMV331M5/NOPB; LM2903M/NOPB; LMV331ICT; LM339M/NOPB;
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Mfr: Diodes Incorporated
Base Product Number: AZV331
Product Status: Obsolete

Buy Now Datasheet
Comparators - AZV331KSTR-E1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Comparators
AZV331KSTR-E1
Comparators AZV331KSTR-E1
Comparator General Purpose Open-Collector SC-70-5

Comparator General Purpose Open-Collector SC-70-5

Buy Now Datasheet
Linear - Comparators - AZV331KSTR-E1 - Lingto Electronic Limited
Shenzhen, China
Linear - Comparators
AZV331KSTR-E1
Linear - Comparators AZV331KSTR-E1
IC OP AMP GP LOW VOLT SC70-5

IC OP AMP GP LOW VOLT SC70-5

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Analog Comparators
AZV331KSTR-E1
Analog Comparators AZV331KSTR-E1
Analog Comparators Comparator

Analog Comparators Comparator

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category Analog Comparators Analog Comparators Analog Comparators Analog Comparators Operational Amplifiers
Product Number 692-AZV331KSTR-E1 960953-AZV331KSTR-E1 AZV331KSTR-E1 AZV331KSTR-E1 AZV331KSTR-E1
Product Name Linear Comparator IC Integrated Circuits (ICs) - Linear - Comparators Comparators Linear - Comparators Analog Comparators
RoHS Compliant RoHS RoHS
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type Tape & Reel (TR) 5-TSSOP, SC-70-5, SOT-353 SSOP; SOP; SOT; TSSOP; SC-70; 5-TSSOP, SC-70-5, SOT-353
Unlock Full Specs
to access all available technical data