The AZV321KTR-G1 is a single low-voltage operational amplifier designed for applications requiring a rail-to-rail output swing. It operates within a supply voltage range of 2.7V to 5.5V and features a bandwidth of 1MHz with a slew rate of 1V/µs, making it suitable for low-power and low-voltage applications. The device is built using a BiCMOS process, which enhances its noise performance and allows for low input offset voltage and higher output current drive. This operational amplifier is available in compact SC-70-5 and SOT-23-5 packages, facilitating space-saving designs in portable electronic devices. The input common-mode voltage range extends to ground, and it exhibits low supply current consumption of 130µA. The AZV321KTR-G1 is rated for an industrial temperature range of -40°C to +85°C, making it suitable for various environmental conditions. However, it is noted that the AZV321 is obsolete, and users are advised to consider the LMV321 as a replacement.
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5
Manufacturer: Diodes Incorporated
Win Source Part Number: 010605-AZV321KTR-G1
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 1 V/μs
Current - Input Bias: 250nA
Voltage - Input Offset: 1.7mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: SOT-23-5
Supply Voltage - Operating: 2.7 V to 5.5 V
Operating Supply Current: 130μA
Channel Output Current: 160mA
Gain Bandwidth Product (GBP): 1MHz
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
IC OPAMP GP 1 CIRCUIT SOT23-5 Product overview: AZV321KTR-G1 from Diodes Incorporated is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, SOT23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-AZV321KTR-G1 can be used for catalog matching and distributor lookup.
IC OPAMP GP 1 CIRCUIT SOT23-5
IC OPAMP GEN PURP SOT25
IC OPAMP GP 1 CIRCUIT SOT23-5
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5
IC OPAMP GP 1 CIRCUIT SOT23-5
OPAMP, 1MHZ, -40 TO 85DEG C ROHS COMPLIANT: YES
Operational Amplifiers - Op Amps Single LV RtoR OpAmp 2.5V to 5.5V 1MHz
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Utmel Electronic Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers |
| Product Number | AZV321KTR-G1DITR-ND | 010605-AZV321KTR-G1 | 687-AZV321KTR-G1 | AZV321KTR-G1 | 233-AZV321KTR-G1 | AZV321KTR-G1 | AZV321KTR-G1 | AZV321KTR-G1 | 64AH2610 | AZV321KTR-G1 |
| Product Name | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - AZV321KTR-G1 | SOT23 Operational Amplifier IC | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | IC OPAMP GEN PURP SOT25 | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Opamp, 1Mhz, -40 To 85Deg C Rohs Compliant Diodes Inc. | Operational Amplifiers - Op Amps |
| Features | Rail-Rail-Out | |||||||||
| Source Current (IS) | 0.1300 milliamps | 0.1300 milliamps | 0.1300 milliamps | 0.1300 milliamps | ||||||
| Slew Rate | 1 V/µs | 1 V/µs | 1 V/µs | 1 V/µs | 1 V/µs | 1.00E-6 V/µs | ||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||||
| Package Type | SOT; SC-74A, SOT-753 | SOT; SOT23; SOT-23-5 | Tape & Reel (TR) | SOT; SC-74A, SOT-753 | Surface Mount | SOT; SC-74A, SOT-753 | SC-74A, SOT-753 |