Win Source Part Number: 1132212-AZV3002RL-7
Category: Integrated Circuits (ICs)>Linear - Comparators
Type: General Purpose
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Output Type: Push-Pull
Number of Elements: 2
Current - Quiescent (Max): 6µA (Typ)
Voltage - Supply, Single/Dual (±): 1.6V ~ 5.5V
Voltage - Input Offset (Max): 30mV
Current - Input Bias (Max): 1pA
Current - Output (Typ): 68mA
CMRR, PSRR (Typ): 70dB CMRR, 80dB PSRR
Propagation Delay (Max): 0.8µs
Hysteresis: 13mV
Package / Case: 8-UFLGA
Supplier Device Package: U-FLGA1616-8
Temperature Range - Operating: -40°C ~ 85°C
Alternative Parts (Cross-Reference): AZV3002RL7;
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Diodes Incorporated
Other Names: AZV3002RL-7DICT,AZV3
Base Product Number: AZV3002
IC COMPAR 2 GEN PUR U-FLGA1616-8 Product overview: AZV3002RL-7 from Diodes Incorporated is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-AZV3002RL-7 can be used for catalog matching and distributor lookup.
COMPARATOR, -40 TO 85DEG C ROHS COMPLIANT: YES
IC COMP DUAL PP U-FLGA1616-8
Analog Comparators Dual Ch Comparator 6uA 1pA 1.6 to 5.5V
Comparator General Purpose Push-Pull U-FLGA1616-8
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators | Operational Amplifiers | Analog Comparators |
| Product Number | 1132212-AZV3002RL-7 | 692-AZV3002RL-7 | 64AH2607 | AZV3002RL-7 | AZV3002RL-7 | AZV3002RL-7 |
| Product Name | Integrated Circuits (ICs) - Linear - Comparators | Linear Comparator IC | Comparator, -40 To 85Deg C Rohs Compliant Diodes Inc. | Linear - Comparators | Analog Comparators | Comparators |
| Features | Single-Supply | |||||
| VOS | 30 millivolts | 30 millivolts | ||||
| CMRR | 70 dB | 70 dB | 70 dB | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | |||
| Logic Output | Push-Pull |