The AZV3001FZ4-7 is a low voltage single-channel comparator designed for battery-powered applications. It operates within a supply voltage range of 1.6V to 5.5V and features a typical supply current of only 6µA, making it suitable for low-power systems. The comparator provides rail-to-rail input and output performance with a push-pull output structure, allowing it to drive outputs effectively across its voltage range. With a propagation delay of 0.8µs and low input bias current of 1pA, the AZV3001FZ4-7 is optimized for fast and efficient signal processing. It includes internal hysteresis to prevent false triggering and is packaged in a compact X2-DFN1410-6 format, which is advantageous for space-constrained PCB designs. The device is also fully RoHS compliant and free from halogens and antimony, aligning with environmental standards. Applications include mobile phones, tablets, and alarm systems, making it a versatile choice for engineers looking for reliable low-voltage comparators.
Manufacturer: Diodes Incorporated
Win Source Part Number: 1150399-AZV3001FZ4-7
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C
Package: 6-XFDFN
Mounting: SMD
Output Type: Push-Pull
Number of Elements: 1
Current - Output (Typ): 68mA
CMRR, PSRR (Typ): 70dB CMRR, 80dB PSRR
Hysteresis: 13mV
Family Name: AZV3001
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.diodes.com
Manufacturer Package: X2-DFN1410-6
Dual Supply Voltage (±): 1.6 V ~ 5.5 V
Maximum Quiescent Current: 6μA (Typ)
Voltage - Input Offset (Maximum): 0.5mV (Typ)
Current - Input Bias (Maximum): 1pA
Propagation Delay (Maximum): 0.8μs (Typ)
Alternative Parts (Cross-Reference): LTC1998IS6#PBF; LTC1998CS6; LTC1998CS6#PBF;
Introduction Date: March 03, 2015
ECCN: EAR99
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
IC COMPARATOR 1 GEN PUR 6DFN Product overview: AZV3001FZ4-7 from Diodes Incorporated is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-AZV3001FZ4-7 can be used for catalog matching and distributor lookup.
Comparator General Purpose Push-Pull X2-DFN1410-6
Analog Comparators LV Comparator 0.85V to 6.0V
IC COMPARATOR X2-DFN1410-6
IC COMPARATOR X2-DFN1410-6
COMPARATOR, -40 TO 85DEG C ROHS COMPLIANT: YES
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Utmel Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Analog Comparators | Analog Comparators | Analog Comparators | Operational Amplifiers | Analog Comparators | Analog Comparators | Analog Comparators |
| Product Number | 1150399-AZV3001FZ4-7 | 692-AZV3001FZ4-7 | AZV3001FZ4-7 | AZV3001FZ4-7 | AZV3001FZ4-7 | 233-AZV3001FZ4-7 | 76AH4951 |
| Product Name | Linear - Linear - Comparators - AZV3001FZ4-7 | Linear Comparator IC | Comparators | Analog Comparators | Linear - Comparators | IC COMPARATOR X2-DFN1410-6 | Comparator, -40 To 85Deg C Rohs Compliant Diodes Inc. |
| VOS | 0.5000 millivolts | 0.5000 millivolts | 0.5000 millivolts | ||||
| CMRR | 70 dB | 70 dB | 70 dB | 70 to ? dB | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||
| Logic Output | Push-Pull | Push-Pull | |||||
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS |