DIODES Incorporated 9V 100MA Voltage Regulator IC AZ78L09ZTR-G1

Description
IC REG LINEAR 9V 100MA TO92 Product overview: AZ78L09ZTR-G1 from Diodes Incorporated is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 9V, 100MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 9V, 100MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-AZ78L09ZTR-G1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC REG LINEAR 9V 100MA TO92 Product overview: AZ78L09ZTR-G1 from Diodes Incorporated is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 9V, 100MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 9V, 100MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-AZ78L09ZTR-G1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
9V 100MA Voltage Regulator IC
776-AZ78L09ZTR-G1
9V 100MA Voltage Regulator IC 776-AZ78L09ZTR-G1
IC REG LINEAR 9V 100MA TO92 Product overview: AZ78L09ZTR-G1 from Diodes Incorporated is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 9V, 100MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 9V, 100MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-AZ78L09ZTR-G1 can be used for catalog matching and distributor lookup.

IC REG LINEAR 9V 100MA TO92 Product overview: AZ78L09ZTR-G1 from Diodes Incorporated is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 9V, 100MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 9V, 100MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-AZ78L09ZTR-G1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - AZ78L09ZTR-G1 - 737085-AZ78L09ZTR-G1 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - AZ78L09ZTR-G1
737085-AZ78L09ZTR-G1
PMIC - PMIC - Voltage Regulators - Linear - AZ78L09ZTR-G1 737085-AZ78L09ZTR-G1
Manufacturer: Diodes Incorporated Win Source Part Number: 737085-AZ78L09ZTR-G1 Packaging: Tape and Reel Mounting Style: Through Hole Output Type: Fixed Output Current: 100mA Categories: Integrated Circuits Supplier Device Package: TO-92 Status: Obsolete Temperature Range - Operating: -40°C ~ 125°C PSRR: 44dB (120Hz) Protection Features: Over Current, Over Temperature Manufacturer Package: TO-226-3, TO-92-3 (TO-226AA) (Formed Leads) Popularity: Low Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 2,500 MSL Level: Not Applicable Min/Fixed Output Voltage: 9V Voltage - Input (Maximum): 18V Maximum Dropout Voltage: 1.6V at 40mA Current - Quiescent (Iq): 5mA

Manufacturer: Diodes Incorporated
Win Source Part Number: 737085-AZ78L09ZTR-G1
Packaging: Tape and Reel
Mounting Style: Through Hole
Output Type: Fixed
Output Current: 100mA
Categories: Integrated Circuits
Supplier Device Package: TO-92
Status: Obsolete
Temperature Range - Operating: -40°C ~ 125°C
PSRR: 44dB (120Hz)
Protection Features: Over Current, Over Temperature
Manufacturer Package: TO-226-3, TO-92-3 (TO-226AA) (Formed Leads)
Popularity: Low
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 2,500
MSL Level: Not Applicable
Min/Fixed Output Voltage: 9V
Voltage - Input (Maximum): 18V
Maximum Dropout Voltage: 1.6V at 40mA
Current - Quiescent (Iq): 5mA

Buy Now
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - AZ78L09ZTR-G1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
AZ78L09ZTR-G1-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators AZ78L09ZTR-G1-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA TO-92

Linear Voltage Regulator IC Positive Fixed 1 Output 100mA TO-92

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - AZ78L09ZTR-G1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
AZ78L09ZTR-G1
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear AZ78L09ZTR-G1
IC REG LINEAR 9V 100MA TO92

IC REG LINEAR 9V 100MA TO92

Supplier's Site
PMIC - Voltage Regulators - Linear - AZ78L09ZTR-G1 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
AZ78L09ZTR-G1
PMIC - Voltage Regulators - Linear AZ78L09ZTR-G1
IC REG LINEAR 9V 100MA TO92

IC REG LINEAR 9V 100MA TO92

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number 776-AZ78L09ZTR-G1 737085-AZ78L09ZTR-G1 AZ78L09ZTR-G1-ND AZ78L09ZTR-G1 AZ78L09ZTR-G1
Product Name 9V 100MA Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - AZ78L09ZTR-G1 Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear
Output Voltage Type Fixed Fixed; Fixed Fixed
Package Type Other; Tape & Reel (TR) TO-92; Other; TO-226-3, TO-92-3 (TO-226AA) (Formed Leads) TO-92; Other; TO-226-3, TO-92-3 (TO-226AA) Formed Leads
Output Voltage 9 volts 9 volts 9 volts 9 volts
IOUT 0.1000 amps 0.1000 amps 0.1000 amps 0.1000 amps 0.1000 amps
VIN 18 volts 18 volts
Unlock Full Specs
to access all available technical data