Manufacturer: Diodes Incorporated
Win Source Part Number: 221919-AZ78L09ZTR-E1
Category: Integrated Circuits(ICs)
Family: PMIC - Voltage Regulators - Linear
Family Name: AZ78L09
Alternative Parts (Cross-Reference): AZ78L09HTR-E1; AZ78L09HTR-G1; AZ78L09MTR-G1; AZ78L09M-G1;
Introduction Date: May 07, 2003
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
IC REG LINEAR 9V 100MA TO92 Product overview: AZ78L09ZTR-E1 from Diodes Incorporated is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 9V, 100MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 9V, 100MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-AZ78L09ZTR-E1 can be used for catalog matching and distributor lookup.
IC REG LINEAR 9V 100MA TO92
IC REG LINEAR 9V 100MA TO92
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 221919-AZ78L09ZTR-E1 | 776-AZ78L09ZTR-E1 | AZ78L09ZTR-E1 | AZ78L09ZTR-E1 |
| Product Name | Integrated Circuits(ICs) | 9V 100MA Voltage Regulator IC | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Output Voltage Type | Fixed | |||
| Package Type | Other; Tape & Reel (TR) | |||
| Output Voltage | 9 volts | 9 volts | ||
| IOUT | 0.1000 amps | 0.1000 amps | 0.1000 amps |