Manufacturer: Diodes Incorporated
Win Source Part Number: 221916-AZ78L09HTR
Category: Integrated Circuits(ICs)
Family: PMIC - Voltage Regulators - Linear
Family Name: AZ78L09
Alternative Parts (Cross-Reference): AZ78L09ZTR; AZ78L09M; AZ78L09MTR; AZ78L09Z;
Introduction Date: May 07, 2003
ECCN: EAR99
Estimated EOL Date: Not Applicable
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance
3-TERMINAL POSITIVE LINEAR REGULATOR / Standard Regulator Pos 9V 0.1A 4-Pin(3+Tab) SOT-223 T/R Product overview: AZ78L09HTR from Diodes Incorporated is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 9V, 0.1A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 9V, 0.1A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-AZ78L09HTR can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 221916-AZ78L09HTR | 699-AZ78L09HTR |
| Product Name | Integrated Circuits(ICs) | 9V 0.1A LDO Voltage Regulator IC |